The BQ51013B is a single-chip wireless power receiver for portable applications, compliant with the Qi v1.2 standard, providing up to 5 W of power with 93% peak AC-DC efficiency. It integrates a synchronous rectifier, low-dropout regulator, and digital control for communication and foreign object detection. The device is available in a VQFN-20 package measuring 4.50 mm × 3.50 mm, with an operating temperature range of 0°C to 125°C. The BQ51013BRHLT variant is supplied in a small tape and reel format with 250 units per reel.
WPC 1.1 Compatible Fully Integrated Wireless Power Receiver IC 20-VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 133950-BQ51013BRHLT
Packaging: Reel - TR
Applications: Wireless Power Receiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 4 V to 10 V
Operating Supply Current: 8mA
Alternative Parts (Cross-Reference): BQ51013BRHLR;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Wireless Power Receiver PMIC 20-VQFN (3.5x4.5)
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ51013BRHLT | 133950-BQ51013BRHLT | BQ51013BRHLT |
| Product Name | BQ51013B WPC 1.1 Compatible Fully Integrated Wireless Power Receiver IC | PMIC - PMIC - Power Management - Specialized - BQ51013BRHLT | Power Management - Specialized |
| Type | DSBGA,VQFN | 20-VQFN (3.5x4.5) | 20-VFQFN Exposed Pad |