Texas Instruments BQ500210 Generation 2 Qi Compliant Wireless Power Transmitter Manager BQ500210RGZR

Description
Generation 2 Qi Compliant Wireless Power Transmitter Manager 48-VQFN -40 to 110
Request a Quote Datasheet
Description
Generation 2 Qi Compliant Wireless Power Transmitter Manager 48-VQFN -40 to 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ500210 Generation 2 Qi Compliant Wireless Power Transmitter Manager - BQ500210RGZR - Texas Instruments
Dallas, TX, United States
BQ500210 Generation 2 Qi Compliant Wireless Power Transmitter Manager
BQ500210RGZR
BQ500210 Generation 2 Qi Compliant Wireless Power Transmitter Manager BQ500210RGZR
Generation 2 Qi Compliant Wireless Power Transmitter Manager 48-VQFN -40 to 110

Generation 2 Qi Compliant Wireless Power Transmitter Manager 48-VQFN -40 to 110

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - BQ500210RGZR - 82127-BQ500210RGZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ500210RGZR
82127-BQ500210RGZR
PMIC - PMIC - Power Management - Specialized - BQ500210RGZR 82127-BQ500210RGZR
Manufacturer: Texas Instruments Win Source Part Number: 82127-BQ500210RGZR Packaging: Reel - TR Applications: Wireless Power Transmitter Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 110°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 8mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 82127-BQ500210RGZR
Packaging: Reel - TR
Applications: Wireless Power Transmitter
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 110°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 8mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - BQ500210RGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ500210RGZR
Power Management - Specialized BQ500210RGZR
Wireless Power Transmitter PMIC 48-VQFN (7x7)

Wireless Power Transmitter PMIC 48-VQFN (7x7)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ500210RGZR 82127-BQ500210RGZR BQ500210RGZR
Product Name BQ500210 Generation 2 Qi Compliant Wireless Power Transmitter Manager PMIC - PMIC - Power Management - Specialized - BQ500210RGZR Power Management - Specialized
Type VQFN 48-VQFN (7x7) 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
BQ2026 1.5K-Bit Serial EPROM with SDQ Interface - BQ2026DBZR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ALPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details