Manufacturer: Texas Instruments
Win Source Part Number: 803138-BQ40Z60RHBR
Packaging: Reel
Mounting Style: SMD
Interface: SMBus
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2 ~ 4
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 26V
IC BATT CHG LI-ION 2-4CEL 32VQFN
Charger IC Lithium Ion/Polymer 32-VQFN (5x5)
IC BATT CHG LI-ION 2-4CEL 32VQFN
IC BATT CHG LI-ION 2-4CEL 32VQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 803138-BQ40Z60RHBR | BQ40Z60RHBR-ND | BQ40Z60RHBR | BQ40Z60RHBR | BQ40Z60RHBR |
| Product Name | PMIC - PMIC - Battery Chargers - BQ40Z60RHBR | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Over Current Protection | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | |
| Cells | 2 to 4 | 2 to 4 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |