Switch-mode Li-Ion Charge Controller 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 132676-BQ2954SN
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Current - Charging: Constant
Programmable Features: Current
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Alternative Parts (Cross-Reference): Cross
Category: Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers
Manufacturer: Texas Instruments
Product Status: Active
Package: Tube
Battery Chemistry: Lithium Ion
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
IC BATT FAST CHG LI-ION 16SOIC
IC BATT FAST CHG LI-ION 16SOIC
IC BATT FAST CHG LI-ION 16SOIC
| Texas Instruments | Win Source Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2954SN | 132676-BQ2954SN | 296-9388-5-ND | BQ2954SN | BQ2954SN | BQ2954SN | |
| Product Name | BQ2954 Switch-mode Li-Ion Charge Controller | PMIC - PMIC - Battery Chargers - BQ2954SN | Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Switching | ||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Lead-Free | |||||
| Package Type | PDIP,SOIC | SOIC; 16-SOIC | SOIC | 16-SOIC (0.154", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Cells | 2 to 4 |