Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) 10-VSON -40 to 125
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
Manufacturer: Texas Instruments
Win Source Part Number: 770285-BQ24018DRCT
Series: bqTINY
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-VFDFN Exposed Pad
Fault Protection: Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.36V
Family Name: BQ24018
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSON (3x3)
Voltage Supply MAX: 16.5V
Alternative Parts (Cross-Reference): L6924D; MAX1507ETA; MAX1874ETE; MAX1874ETE-T;
Introduction Date: July 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
Charger IC Lithium Ion/Polymer 10-VSON (3x3)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24018DRCT | 296-BQ24018DRCT-ND | 770285-BQ24018DRCT | BQ24018DRCT | BQ24018DRCT | BQ24018DRCT |
| Product Name | BQ24018 Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24018DRCT | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | VSON | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |||
| Cells | 1 | 1 | 1 |