Texas Instruments BQ294703 Lithium ion protection IC offering accurate, cell-by-cell V monitoring BQ294703DSGT

Description
Lithium ion protection IC offering accurate, cell-by-cell V monitoring 8-WSON -40 to 85
Request a Quote Datasheet
Description
Lithium ion protection IC offering accurate, cell-by-cell V monitoring 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ294703 Lithium ion protection IC offering accurate, cell-by-cell V monitoring - BQ294703DSGT - Texas Instruments
Dallas, TX, United States
BQ294703 Lithium ion protection IC offering accurate, cell-by-cell V monitoring
BQ294703DSGT
BQ294703 Lithium ion protection IC offering accurate, cell-by-cell V monitoring BQ294703DSGT
Lithium ion protection IC offering accurate, cell-by-cell V monitoring 8-WSON -40 to 85

Lithium ion protection IC offering accurate, cell-by-cell V monitoring 8-WSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ294703DSGT - 1024090-BQ294703DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ294703DSGT
1024090-BQ294703DSGT
PMIC - PMIC - Battery Management - BQ294703DSGT 1024090-BQ294703DSGT
Manufacturer: Texas Instruments Win Source Part Number: 1024090-BQ294703DSGT Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 8-WSON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1024090-BQ294703DSGT
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 8-WSON (2x2)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ294703DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ294703DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ294703DSGT
IC BATT PROT LI-ION 2-4CEL 8WSON

IC BATT PROT LI-ION 2-4CEL 8WSON

Supplier's Site
Battery Management - BQ294703DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ294703DSGT
Battery Management BQ294703DSGT
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ294703DSGT 1024090-BQ294703DSGT BQ294703DSGT BQ294703DSGT
Product Name BQ294703 Lithium ion protection IC offering accurate, cell-by-cell V monitoring PMIC - PMIC - Battery Management - BQ294703DSGT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type WSON 8-WSON (2x2) 8-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Supervisors - BQ2202PN-N - Quarktwin Technology Ltd.
Texas Instruments
Specs
Threshold 4.37 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers