Texas Instruments BQ294701 Lithium ion protection IC offering accurate, cell-by-cell V monitoring BQ294701DSGT

Description
Lithium ion protection IC offering accurate, cell-by-cell V monitoring 8-WSON -40 to 85
Request a Quote Datasheet
Description
Lithium ion protection IC offering accurate, cell-by-cell V monitoring 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ294701 Lithium ion protection IC offering accurate, cell-by-cell V monitoring - BQ294701DSGT - Texas Instruments
Dallas, TX, United States
BQ294701 Lithium ion protection IC offering accurate, cell-by-cell V monitoring
BQ294701DSGT
BQ294701 Lithium ion protection IC offering accurate, cell-by-cell V monitoring BQ294701DSGT
Lithium ion protection IC offering accurate, cell-by-cell V monitoring 8-WSON -40 to 85

Lithium ion protection IC offering accurate, cell-by-cell V monitoring 8-WSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ294701DSGT - 1024087-BQ294701DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ294701DSGT
1024087-BQ294701DSGT
PMIC - PMIC - Battery Management - BQ294701DSGT 1024087-BQ294701DSGT
Manufacturer: Texas Instruments Win Source Part Number: 1024087-BQ294701DSGT Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 8-WSON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1024087-BQ294701DSGT
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 8-WSON (2x2)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ294701DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ294701DSGT
Battery Management BQ294701DSGT
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ294701DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ294701DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ294701DSGT
IC BATT PROT LI-ION 2-4CEL 8WSON

IC BATT PROT LI-ION 2-4CEL 8WSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ294701DSGT 1024087-BQ294701DSGT BQ294701DSGT BQ294701DSGT
Product Name BQ294701 Lithium ion protection IC offering accurate, cell-by-cell V monitoring PMIC - PMIC - Battery Management - BQ294701DSGT Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type WSON 8-WSON (2x2) 8-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
UC1903 Quad Supply and Line Monitor - 5962-88697012A - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers