Texas Instruments BQ294592 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.30v OVP BQ294592DRVR

Description
Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.30v OVP 6-SON -40 to 85
Request a Quote Datasheet
Description
Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.30v OVP 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ294592 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.30v OVP - BQ294592DRVR - Texas Instruments
Dallas, TX, United States
BQ294592 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.30v OVP
BQ294592DRVR
BQ294592 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.30v OVP BQ294592DRVR
Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.30v OVP 6-SON -40 to 85

Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.30v OVP 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ294592DRVR - 1154290-BQ294592DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ294592DRVR
1154290-BQ294592DRVR
PMIC - PMIC - Battery Management - BQ294592DRVR 1154290-BQ294592DRVR
Manufacturer: Texas Instruments Win Source Part Number: 1154290-BQ294592DRVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 110°C (TA) Package: 6-WDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 3 Family Name: BQ294592 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 6-SON (2x2) Alternative Parts (Cross-Reference): BQ294592DRVT; Introduction Date: May 28, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154290-BQ294592DRVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 110°C (TA)
Package: 6-WDFN Exposed Pad
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 ~ 3
Family Name: BQ294592
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SON (2x2)
Alternative Parts (Cross-Reference): BQ294592DRVT;
Introduction Date: May 28, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ294592DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ294592DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ294592DRVR
IC BATT PROT LI-ION 2-3CEL 6WSON

IC BATT PROT LI-ION 2-3CEL 6WSON

Supplier's Site
Battery Management - BQ294592DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ294592DRVR
Battery Management BQ294592DRVR
Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ294592DRVR 1154290-BQ294592DRVR BQ294592DRVR BQ294592DRVR
Product Name BQ294592 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.30v OVP PMIC - PMIC - Battery Management - BQ294592DRVR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type SON 6-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7702AC - 1133663-7702AC - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details