Texas Instruments BQ294522 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.45v OVP BQ294522DRVR

Description
Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.45v OVP 6-SON -40 to 85
Request a Quote Datasheet
Description
Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.45v OVP 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ294522 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.45v OVP - BQ294522DRVR - Texas Instruments
Dallas, TX, United States
BQ294522 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.45v OVP
BQ294522DRVR
BQ294522 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.45v OVP BQ294522DRVR
Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.45v OVP 6-SON -40 to 85

Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.45v OVP 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ294522DRVR - 039672-BQ294522DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ294522DRVR
039672-BQ294522DRVR
PMIC - PMIC - Battery Management - BQ294522DRVR 039672-BQ294522DRVR
Manufacturer: Texas Instruments Win Source Part Number: 039672-BQ294522DRVR Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 6-SON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 039672-BQ294522DRVR
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Battery Management - BQ294522DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ294522DRVR
Battery Management BQ294522DRVR
Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ294522DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ294522DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ294522DRVR
IC BATT PROT LI-ION 2-3CEL 6WSON

IC BATT PROT LI-ION 2-3CEL 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ294522DRVR 039672-BQ294522DRVR BQ294522DRVR BQ294522DRVR
Product Name BQ294522 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.45v OVP PMIC - PMIC - Battery Management - BQ294522DRVR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type SON 6-SON (2x2) 6-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - 8418003XA - Quarktwin Technology Ltd.
Specs
Type TO-206AB, TO-46-3 Metal Can
IQ 10000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details