Texas Instruments BQ29440 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) BQ29440DRBT

Description
Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) 8-SON -40 to 85
Request a Quote Datasheet
Description
Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) 8-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ29440 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) - BQ29440DRBT - Texas Instruments
Dallas, TX, United States
BQ29440 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V)
BQ29440DRBT
BQ29440 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) BQ29440DRBT
Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) 8-SON -40 to 85

Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) 8-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ29440DRBT - 913455-BQ29440DRBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ29440DRBT
913455-BQ29440DRBT
PMIC - PMIC - Battery Management - BQ29440DRBT 913455-BQ29440DRBT
Manufacturer: Texas Instruments Win Source Part Number: 913455-BQ29440DRBT Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-SON (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ29440 Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-27607-2, 296-27607-1, 296-27607-6

Manufacturer: Texas Instruments
Win Source Part Number: 913455-BQ29440DRBT
Operating Temperature Range: -40°C ~ 110°C (TA)
Features: Battery Battery Protection IC Lithium Ion 8-SON (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ29440
Categories: Integrated Circuits (ICs)
Case / Package: 8-SON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-27607-2, 296-27607-1, 296-27607-6

Buy Now Datasheet
Battery Management - BQ29440DRBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ29440DRBT
Battery Management BQ29440DRBT
Battery Battery Protection IC Lithium Ion 8-SON (3x3)

Battery Battery Protection IC Lithium Ion 8-SON (3x3)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ29440DRBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ29440DRBT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ29440DRBT
IC BATT PROT LI-ION 2-4CELL 8SON

IC BATT PROT LI-ION 2-4CELL 8SON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ29440DRBT 913455-BQ29440DRBT BQ29440DRBT BQ29440DRBT
Product Name BQ29440 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.35V) PMIC - PMIC - Battery Management - BQ29440DRBT Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3824-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
7 suppliers
Battery Management - BQ24314BDSGR - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
Battery Management Sgl Inp I2C/SA Sw- Mode LiIon Batt Chrg - 815-BQ24257RGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 13000 µA
View Details