Texas Instruments BQ27000 Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC BQ27000DRKRG4

Description
Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC 10-VSON -20 to 70
Request a Quote Datasheet
Description
Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC 10-VSON -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
BQ27000 Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC
BQ27000DRKRG4
BQ27000 Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC BQ27000DRKRG4
Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC 10-VSON -20 to 70

Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC 10-VSON -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ27000DRKRG4 - 201346-BQ27000DRKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27000DRKRG4
201346-BQ27000DRKRG4
PMIC - PMIC - Battery Management - BQ27000DRKRG4 201346-BQ27000DRKRG4
Manufacturer: Texas Instruments Win Source Part Number: 201346-BQ27000DRKRG4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 10-VSON (3x4) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 201346-BQ27000DRKRG4
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 10-VSON (3x4)
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ27000DRKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27000DRKRG4
Battery Management BQ27000DRKRG4
Battery Battery Monitor IC Lithium Ion/Polymer 10-VSON (3x4)

Battery Battery Monitor IC Lithium Ion/Polymer 10-VSON (3x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27000DRKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27000DRKRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27000DRKRG4
IC BATT GAS GAUGE LI-ION 10-SON

IC BATT GAS GAUGE LI-ION 10-SON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ27000DRKRG4 201346-BQ27000DRKRG4 BQ27000DRKRG4 BQ27000DRKRG4
Product Name BQ27000 Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC PMIC - PMIC - Battery Management - BQ27000DRKRG4 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ20Z70PW-V300 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers
Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details