Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ29412DCTR BQ29412DCTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 011995-BQ29412DCTR Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: SM8 Purpose: Battery Protection Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 011995-BQ29412DCTR Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: SM8 Purpose: Battery Protection Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ29412DCTR - 011995-BQ29412DCTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ29412DCTR
011995-BQ29412DCTR
PMIC - PMIC - Battery Management - BQ29412DCTR 011995-BQ29412DCTR
Manufacturer: Texas Instruments Win Source Part Number: 011995-BQ29412DCTR Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: SM8 Purpose: Battery Protection Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 011995-BQ29412DCTR
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: SM8
Purpose: Battery Protection
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Computers & Computer Peripherals

Buy Now Datasheet
Battery Management - BQ29412DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ29412DCTR
Battery Management BQ29412DCTR
Battery Battery Protection IC Lithium Ion SM8

Battery Battery Protection IC Lithium Ion SM8

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ29412DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ29412DCTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ29412DCTR
IC BATT PROT LI-ION 2-4CELL SM8

IC BATT PROT LI-ION 2-4CELL SM8

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 011995-BQ29412DCTR BQ29412DCTR BQ29412DCTR
Product Name PMIC - PMIC - Battery Management - BQ29412DCTR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921439P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details