Texas Instruments BQ29411 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.40V) BQ29411DCTR

Description
Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.40V) 8-SM8 -40 to 110
Request a Quote Datasheet
Description
Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.40V) 8-SM8 -40 to 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ29411 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.40V) - BQ29411DCTR - Texas Instruments
Dallas, TX, United States
BQ29411 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.40V)
BQ29411DCTR
BQ29411 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.40V) BQ29411DCTR
Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.40V) 8-SM8 -40 to 110

Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.40V) 8-SM8 -40 to 110

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ29411DCTR - 011994-BQ29411DCTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ29411DCTR
011994-BQ29411DCTR
PMIC - PMIC - Battery Management - BQ29411DCTR 011994-BQ29411DCTR
Manufacturer: Texas Instruments Win Source Part Number: 011994-BQ29411DCTR Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: SM8 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011994-BQ29411DCTR
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: SM8
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ29411DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ29411DCTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ29411DCTR
IC BATT PROT LI-ION 2-4CELL SM8

IC BATT PROT LI-ION 2-4CELL SM8

Supplier's Site
Battery Management - BQ29411DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ29411DCTR
Battery Management BQ29411DCTR
Battery Battery Protection IC Lithium Ion SM8

Battery Battery Protection IC Lithium Ion SM8

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ29411DCTR 011994-BQ29411DCTR BQ29411DCTR BQ29411DCTR
Product Name BQ29411 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.40V) PMIC - PMIC - Battery Management - BQ29411DCTR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3809J25-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09J25QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
Battery Management - BQ20Z45DBTR-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers