Texas Instruments BQ29312A Two, Three and Four Cell Lithium or Lithium-Polymer Battery Protection AFE BQ29312APWR

Description
Two, Three and Four Cell Lithium or Lithium-Polymer Battery Protection AFE 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
Two, Three and Four Cell Lithium or Lithium-Polymer Battery Protection AFE 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ29312A Two, Three and Four Cell Lithium or Lithium-Polymer Battery Protection AFE - BQ29312APWR - Texas Instruments
Dallas, TX, United States
BQ29312A Two, Three and Four Cell Lithium or Lithium-Polymer Battery Protection AFE
BQ29312APWR
BQ29312A Two, Three and Four Cell Lithium or Lithium-Polymer Battery Protection AFE BQ29312APWR
Two, Three and Four Cell Lithium or Lithium-Polymer Battery Protection AFE 24-TSSOP -40 to 85

Two, Three and Four Cell Lithium or Lithium-Polymer Battery Protection AFE 24-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ29312APWR - 011990-BQ29312APWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ29312APWR
011990-BQ29312APWR
PMIC - PMIC - Battery Management - BQ29312APWR 011990-BQ29312APWR
Manufacturer: Texas Instruments Win Source Part Number: 011990-BQ29312APWR Packaging: Reel - TR Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Purpose: Battery Protection Alternative Parts (Cross-Reference): BQ29312ARTHRG4; BQ29312APWRG4; BQ29312APW; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011990-BQ29312APWR
Packaging: Reel - TR
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Purpose: Battery Protection
Alternative Parts (Cross-Reference): BQ29312ARTHRG4; BQ29312APWRG4; BQ29312APW;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ29312APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ29312APWR
Battery Management BQ29312APWR
Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP

Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ29312APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ29312APWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ29312APWR
IC BATT PROT LI-ION 2-4C 24TSSOP

IC BATT PROT LI-ION 2-4C 24TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Battery Management
BQ29312APWR
Battery Management BQ29312APWR
Battery Management 2-3-4 Cell Lithium Protection AFE

Battery Management 2-3-4 Cell Lithium Protection AFE

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ29312APWR 011990-BQ29312APWR BQ29312APWR BQ29312APWR BQ29312APWR
Product Name BQ29312A Two, Three and Four Cell Lithium or Lithium-Polymer Battery Protection AFE PMIC - PMIC - Battery Management - BQ29312APWR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type VQFN SOP; SSOP; TSSOP; 24-TSSOP SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BIDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers