Voltage Protection with Automatic Cell Balance For 2-Cell Li-Ion Batteries, OVP=4.30V 8-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 845486-BQ29209DRBR
Features: Battery IC
Package: Reel - TR
Family Name: BQ29209
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-27677-1-ND, 296-27677-6, 296-27677-2, 296-27677-1, -BQ29209DRBR-NDR
Battery Battery Protection IC Lithium Ion 8-SON (3x3)
Battery Management Vltg Prot w/Auto Cell Balance
IC BATT PROT LI-ION 2CELL 8SON
BATT PROT, LI-ION, 10V, VSON-8; Battery Type:Li-Ion; Battery Protection:Over Voltage; No. of Batteries:2; Shutdown Current:-; Battery IC Case Style:VSON; No. of Pins:8Pins; Supply Voltage Min:4V; Supply Voltage Max:10V; Operating RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ29209DRBR | 845486-BQ29209DRBR | BQ29209DRBR | BQ29209DRBR | BQ29209DRBR | 26AJ5258 |
| Product Name | BQ29209 Voltage Protection with Automatic Cell Balance For 2-Cell Li-Ion Batteries, OVP=4.30V | PMIC - PMIC - Battery Management - BQ29209DRBR | Battery Management | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Batt Prot, Li-Ion, 10V, Vson-8; Battery Type Texas Instruments |
| Type | SON | 8-VDFN Exposed Pad | VSON | |||
| Threshold | 4.3 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Output Options | Inverting |