Texas Instruments BQ28400 Netbook and Tablet Lithium Ion Gas Gauge and Protector BQ28400PWR

Description
Netbook and Tablet Lithium Ion Gas Gauge and Protector 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Netbook and Tablet Lithium Ion Gas Gauge and Protector 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ28400 Netbook and Tablet Lithium Ion Gas Gauge and Protector - BQ28400PWR - Texas Instruments
Dallas, TX, United States
BQ28400 Netbook and Tablet Lithium Ion Gas Gauge and Protector
BQ28400PWR
BQ28400 Netbook and Tablet Lithium Ion Gas Gauge and Protector BQ28400PWR
Netbook and Tablet Lithium Ion Gas Gauge and Protector 20-TSSOP -40 to 85

Netbook and Tablet Lithium Ion Gas Gauge and Protector 20-TSSOP -40 to 85

Buy Now Datasheet
 - BQ28400PWR - Rochester Electronics
Newburyport, MA, United States
Power Supply Management Circuit, Fixed, 1 Channel, PDSO20

Power Supply Management Circuit, Fixed, 1 Channel, PDSO20

Supplier's Site Datasheet
PMIC - PMIC - Battery Management - BQ28400PWR - 112744-BQ28400PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ28400PWR
112744-BQ28400PWR
PMIC - PMIC - Battery Management - BQ28400PWR 112744-BQ28400PWR
Manufacturer: Texas Instruments Win Source Part Number: 112744-BQ28400PWR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112744-BQ28400PWR
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ28400PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ28400PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ28400PWR
IC BATT GAS GAUGE LIION 20TSSOP

IC BATT GAS GAUGE LIION 20TSSOP

Supplier's Site
Battery Management - BQ28400PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ28400PWR
Battery Management BQ28400PWR
Battery Multi-Function Controller IC Lithium Ion/Polymer 20-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 20-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ28400PWR BQ28400PWR 112744-BQ28400PWR BQ28400PWR BQ28400PWR
Product Name BQ28400 Netbook and Tablet Lithium Ion Gas Gauge and Protector PMIC - PMIC - Battery Management - BQ28400PWR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type TSSOP SOP; SSOP; TSSOP; TSSOP20 SOP; SSOP; TSSOP; 20-TSSOP SSOP; TSSOP SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - ATL432LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3838K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers