Texas Instruments BQ27530-G1 System-Side Impedance-Track Fuel (Gas) Gauge With Direct Battery Connection BQ27530YZFT-G1

Description
System-Side Impedance-Track Fuel (Gas) Gauge With Direct Battery Connection 15-DSBGA -40 to 85
Request a Quote Datasheet
Description
System-Side Impedance-Track Fuel (Gas) Gauge With Direct Battery Connection 15-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ27530-G1 System-Side Impedance-Track Fuel (Gas) Gauge With Direct Battery Connection - BQ27530YZFT-G1 - Texas Instruments
Dallas, TX, United States
BQ27530-G1 System-Side Impedance-Track Fuel (Gas) Gauge With Direct Battery Connection
BQ27530YZFT-G1
BQ27530-G1 System-Side Impedance-Track Fuel (Gas) Gauge With Direct Battery Connection BQ27530YZFT-G1
System-Side Impedance-Track Fuel (Gas) Gauge With Direct Battery Connection 15-DSBGA -40 to 85

System-Side Impedance-Track Fuel (Gas) Gauge With Direct Battery Connection 15-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ27530YZFT-G1 - 1024045-BQ27530YZFT-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27530YZFT-G1
1024045-BQ27530YZFT-G1
PMIC - PMIC - Battery Management - BQ27530YZFT-G1 1024045-BQ27530YZFT-G1
Manufacturer: Texas Instruments Win Source Part Number: 1024045-BQ27530YZFT- G1 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 15-DSBGA Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1024045-BQ27530YZFT-G1
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 15-DSBGA
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27530YZFT-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27530YZFT-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27530YZFT-G1
IC BATT FUEL GAUGE LIION 15DSBGA

IC BATT FUEL GAUGE LIION 15DSBGA

Supplier's Site
Battery Management - BQ27530YZFT-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27530YZFT-G1
Battery Management BQ27530YZFT-G1
Battery Battery Monitor IC Lithium Ion 15-DSBGA

Battery Battery Monitor IC Lithium Ion 15-DSBGA

Buy Now
Batt Fuel Gauge, Li-Ion, I2C, 15Csp; Battery Management Function Texas Instruments - 26AJ5255 - Newark, An Avnet Company
Chicago, IL, United States
Batt Fuel Gauge, Li-Ion, I2C, 15Csp; Battery Management Function Texas Instruments
26AJ5255
Batt Fuel Gauge, Li-Ion, I2C, 15Csp; Battery Management Function Texas Instruments 26AJ5255
BATT FUEL GAUGE, LI-ION, I2C, 15CSP; Battery Management Function:Charge Controller; Battery Type:Li-Ion; Supply Voltage Min:2.8V; Supply Voltage Max:4.5V; Battery IC Case Style:DSBGA; No. of Pins:15Pins; IC Interface Type:I2C; RoHS Compliant: Yes

BATT FUEL GAUGE, LI-ION, I2C, 15CSP; Battery Management Function:Charge Controller; Battery Type:Li-Ion; Supply Voltage Min:2.8V; Supply Voltage Max:4.5V; Battery IC Case Style:DSBGA; No. of Pins:15Pins; IC Interface Type:I2C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ27530YZFT-G1 1024045-BQ27530YZFT-G1 BQ27530YZFT-G1 BQ27530YZFT-G1 26AJ5255
Product Name BQ27530-G1 System-Side Impedance-Track Fuel (Gas) Gauge With Direct Battery Connection PMIC - PMIC - Battery Management - BQ27530YZFT-G1 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Batt Fuel Gauge, Li-Ion, I2C, 15Csp; Battery Management Function Texas Instruments
Type DSBGA BGA; 15-DSBGA BGA BGA; 15-UFBGA, DSBGA DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZRG4 - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details