Texas Instruments BQ27425-G1 System-Side Impedance Track? Fuel Gauge With Direct Battery Connection | Gas Gauge Battery BQ27425YZFT-G1

Description
System-Side Impedance Track? Fuel Gauge With Direct Battery Connection | Gas Gauge Battery 15-DSBGA -40 to 85
Request a Quote
Description
System-Side Impedance Track? Fuel Gauge With Direct Battery Connection | Gas Gauge Battery 15-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The bq27425-G1 is a system-side lithium cobalt oxide battery fuel gauge with an integrated 10 mΩ sense resistor, designed for single-cell Li-ion battery packs in portable electronics. It resides on the system main board and supports both embedded and removable battery packs via an integrated LDO. The device communicates over I²C and provides state-of-charge, remaining capacity, and battery voltage measurements using Impedance Track™ technology. It includes an internal temperature sensor and configurable SOC interrupts. The bq27425YZFT-G1 is packaged in a 15-pin DSBGA (YZF) measuring 2.69 × 1.75 mm with a 0.5 mm pitch and operates over a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The bq27425-G1 is a system-side lithium cobalt oxide battery fuel gauge with an integrated 10 mΩ sense resistor, designed for single-cell Li-ion battery packs in portable electronics. It resides on the system main board and supports both embedded and removable battery packs via an integrated LDO. The device communicates over I²C and provides state-of-charge, remaining capacity, and battery voltage measurements using Impedance Track™ technology. It includes an internal temperature sensor and configurable SOC interrupts. The bq27425YZFT-G1 is packaged in a 15-pin DSBGA (YZF) measuring 2.69 × 1.75 mm with a 0.5 mm pitch and operates over a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
BQ27425-G1 System-Side Impedance Track? Fuel Gauge With Direct Battery Connection | Gas Gauge Battery - BQ27425YZFT-G1 - Texas Instruments
Dallas, TX, United States
BQ27425-G1 System-Side Impedance Track? Fuel Gauge With Direct Battery Connection | Gas Gauge Battery
BQ27425YZFT-G1
BQ27425-G1 System-Side Impedance Track? Fuel Gauge With Direct Battery Connection | Gas Gauge Battery BQ27425YZFT-G1
System-Side Impedance Track? Fuel Gauge With Direct Battery Connection | Gas Gauge Battery 15-DSBGA -40 to 85

System-Side Impedance Track? Fuel Gauge With Direct Battery Connection | Gas Gauge Battery 15-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ27425YZFT-G1 - 131393-BQ27425YZFT-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27425YZFT-G1
131393-BQ27425YZFT-G1
PMIC - PMIC - Battery Management - BQ27425YZFT-G1 131393-BQ27425YZFT-G1
Manufacturer: Texas Instruments Win Source Part Number: 131393-BQ27425YZFT-G 1 Packaging: Reel - TR Battery Chemistry: Lithium Cobalt Oxide Number of Cells: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 15-DSBGA Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131393-BQ27425YZFT-G1
Packaging: Reel - TR
Battery Chemistry: Lithium Cobalt Oxide
Number of Cells: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 15-DSBGA
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ27425YZFT-G1
Battery Management BQ27425YZFT-G1
Battery Management Sys-Side Impedance Track Fuel Gauge

Battery Management Sys-Side Impedance Track Fuel Gauge

Buy Now Datasheet
Battery Management - BQ27425YZFT-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27425YZFT-G1
Battery Management BQ27425YZFT-G1
Battery Battery Monitor IC Lithium Cobalt Oxide 15-DSBGA

Battery Battery Monitor IC Lithium Cobalt Oxide 15-DSBGA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27425YZFT-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27425YZFT-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27425YZFT-G1
IC FUEL GAUG COBLT OX 1C 15DSBGA

IC FUEL GAUG COBLT OX 1C 15DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ27425YZFT-G1 131393-BQ27425YZFT-G1 BQ27425YZFT-G1 BQ27425YZFT-G1 BQ27425YZFT-G1
Product Name BQ27425-G1 System-Side Impedance Track? Fuel Gauge With Direct Battery Connection | Gas Gauge Battery PMIC - PMIC - Battery Management - BQ27425YZFT-G1 Battery Management Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BIDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ24071RHLRG4 - 1049558-BQ24071RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details