Texas Instruments BQ27411-G1 Pack-Side Impedance Track? Fuel Gauge | Battery Gas Gauge BQ27411DRZR-G1C

Description
Pack-Side Impedance Track? Fuel Gauge | Battery Gas Gauge 12-SON -40 to 85
Request a Quote
Description
Pack-Side Impedance Track? Fuel Gauge | Battery Gas Gauge 12-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BQ27411-G1C from Texas Instruments is a battery fuel gauging solution designed for single-cell Li-Ion battery packs. It utilizes the Impedance Track,Ñ¢ algorithm to accurately report remaining battery capacity, state-of-charge, and battery voltage. The device features a compact 12-pin SON package measuring 2.50 mm x 4.00 mm, making it suitable for space-constrained applications. It requires minimal configuration and employs One Time Programmable (OTP) Non-Volatile Memory (NVM) to eliminate the need for initialization downloads by the system processor. The BQ27411-G1C operates with a 400-kHz I²C serial interface and includes an integrated low-dropout (LDO) regulator, allowing it to be powered directly from the battery. Additionally, it incorporates an internal temperature sensor and can adjust for battery aging, self-discharge, temperature variations, and rate changes, providing reliable battery state-of-health estimation. This product is ideal for applications such as smartphones, tablets, digital cameras, and handheld terminals.

Datasheet Summary
Powered by GS/AI

The BQ27411-G1C from Texas Instruments is a battery fuel gauging solution designed for single-cell Li-Ion battery packs. It utilizes the Impedance Track,Ñ¢ algorithm to accurately report remaining battery capacity, state-of-charge, and battery voltage. The device features a compact 12-pin SON package measuring 2.50 mm x 4.00 mm, making it suitable for space-constrained applications. It requires minimal configuration and employs One Time Programmable (OTP) Non-Volatile Memory (NVM) to eliminate the need for initialization downloads by the system processor. The BQ27411-G1C operates with a 400-kHz I²C serial interface and includes an integrated low-dropout (LDO) regulator, allowing it to be powered directly from the battery. Additionally, it incorporates an internal temperature sensor and can adjust for battery aging, self-discharge, temperature variations, and rate changes, providing reliable battery state-of-health estimation. This product is ideal for applications such as smartphones, tablets, digital cameras, and handheld terminals.

Suppliers

Company
Product
Description
Supplier Links
BQ27411-G1 Pack-Side Impedance Track? Fuel Gauge | Battery Gas Gauge - BQ27411DRZR-G1C - Texas Instruments
Dallas, TX, United States
BQ27411-G1 Pack-Side Impedance Track? Fuel Gauge | Battery Gas Gauge
BQ27411DRZR-G1C
BQ27411-G1 Pack-Side Impedance Track? Fuel Gauge | Battery Gas Gauge BQ27411DRZR-G1C
Pack-Side Impedance Track? Fuel Gauge | Battery Gas Gauge 12-SON -40 to 85

Pack-Side Impedance Track? Fuel Gauge | Battery Gas Gauge 12-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ27411DRZR-G1C - 1154245-BQ27411DRZR-G1C - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27411DRZR-G1C
1154245-BQ27411DRZR-G1C
PMIC - PMIC - Battery Management - BQ27411DRZR-G1C 1154245-BQ27411DRZR-G1C
Manufacturer: Texas Instruments Win Source Part Number: 1154245-BQ27411DRZR- G1C Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154245-BQ27411DRZR-G1C
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Battery Management - BQ27411DRZR-G1C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27411DRZR-G1C
Battery Management BQ27411DRZR-G1C
Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)

Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27411DRZR-G1C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27411DRZR-G1C
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27411DRZR-G1C
IC BATT FUEL GAUGE LICOO2 12SON

IC BATT FUEL GAUGE LICOO2 12SON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ27411DRZR-G1C 1154245-BQ27411DRZR-G1C BQ27411DRZR-G1C BQ27411DRZR-G1C
Product Name BQ27411-G1 Pack-Side Impedance Track? Fuel Gauge | Battery Gas Gauge PMIC - PMIC - Battery Management - BQ27411DRZR-G1C Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type SON 12-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details