Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25980YFFR

Description
Win Source Part Number: 1342418-BQ25980YFFR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Interface: I2C Voltage - Supply (Max): 9.54V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 4.75A Mounting Type: Surface Mount Package / Case: 80-UFBGA, DSBGA Supplier Device Package: 80-DSBGA (3.2x4.1) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ25980
Request a Quote
Description
Win Source Part Number: 1342418-BQ25980YFFR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Interface: I2C Voltage - Supply (Max): 9.54V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 4.75A Mounting Type: Surface Mount Package / Case: 80-UFBGA, DSBGA Supplier Device Package: 80-DSBGA (3.2x4.1) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ25980
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BQ25980YFFR is a highly efficient battery charger designed for 2-cell lithium-ion/polymer batteries, featuring a peak efficiency of 98.6% and a maximum charging current of 4.75A. It utilizes a dual-phase switched capacitor architecture that minimizes power loss and reduces the current required from the input, making it suitable for applications requiring fast charging with low thermal impact. The device supports a wide input voltage range, operational up to 22V and can handle up to 40V with an external ACFET. This charger includes integrated protection features such as input and output over-voltage and over-current protection, as well as temperature monitoring for both the battery and the charging path. It also features a programmable 16-bit ADC for monitoring various parameters, enhancing system optimization. The BQ25980YFFR is suitable for a variety of applications, including smartphones, tablets, and notebooks, and is packaged in a compact 80-UFBGA format, making it ideal for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The BQ25980YFFR is a highly efficient battery charger designed for 2-cell lithium-ion/polymer batteries, featuring a peak efficiency of 98.6% and a maximum charging current of 4.75A. It utilizes a dual-phase switched capacitor architecture that minimizes power loss and reduces the current required from the input, making it suitable for applications requiring fast charging with low thermal impact. The device supports a wide input voltage range, operational up to 22V and can handle up to 40V with an external ACFET. This charger includes integrated protection features such as input and output over-voltage and over-current protection, as well as temperature monitoring for both the battery and the charging path. It also features a programmable 16-bit ADC for monitoring various parameters, enhancing system optimization. The BQ25980YFFR is suitable for a variety of applications, including smartphones, tablets, and notebooks, and is packaged in a compact 80-UFBGA format, making it ideal for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - 1342418-BQ25980YFFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
1342418-BQ25980YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers 1342418-BQ25980YFFR
Win Source Part Number: 1342418-BQ25980YFFR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Interface: I2C Voltage - Supply (Max): 9.54V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 4.75A Mounting Type: Surface Mount Package / Case: 80-UFBGA, DSBGA Supplier Device Package: 80-DSBGA (3.2x4.1) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ25980

Win Source Part Number: 1342418-BQ25980YFFR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Interface: I2C
Voltage - Supply (Max): 9.54V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 4.75A
Mounting Type: Surface Mount
Package / Case: 80-UFBGA, DSBGA
Supplier Device Package: 80-DSBGA (3.2x4.1)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: BQ25980

Buy Now Datasheet
Battery Chargers - BQ25980YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25980YFFR
Battery Chargers BQ25980YFFR
Charger IC Lithium Ion/Polymer 80-DSBGA (3.2x4.1)

Charger IC Lithium Ion/Polymer 80-DSBGA (3.2x4.1)

Buy Now Datasheet
PMIC - Battery Chargers - BQ25980YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25980YFFR
PMIC - Battery Chargers BQ25980YFFR
IC BATT CNTL LI-ION 2CEL 80DSBGA

IC BATT CNTL LI-ION 2CEL 80DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25980YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25980YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25980YFFR
IC BATT CNTL LI-ION 2CEL 80DSBGA

IC BATT CNTL LI-ION 2CEL 80DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1342418-BQ25980YFFR BQ25980YFFR BQ25980YFFR BQ25980YFFR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1915253 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type QFP; Tqfp
Pins 80
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - ADP3810AR-4.2 - Lingto Electronic Limited
Specs
Cell Type Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection
Supply Voltage 4.2 volts
View Details