Win Source Part Number: 1372092-BQ25970YFFT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 56-UFBGA, DSBGA
Supplier Device Package: 56-DSBGA (3.33x2.93)
Base Product Number: BQ25970
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply (Max): 12V
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Fault Protection: Over Current, Over Voltage
Interface: I²C
Charge Current - Max: 8A
Battery Pack Voltage: 4.65V (Max)
IC BAT CHG MULT-CHEM 1CL 56DSBGA
IC BAT CHG MULT-CHEM 1CL 56DSBGA
IC BAT CHG MULT-CHEM 1CL 56DSBGA
IC BAT CHG MULT-CHEM 1CL 56DSBGA
Charger IC Multi-Chemistry 56-DSBGA (3.33x2.93)
IC BAT CHG MULT-CHEM 1CL 56DSBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1372092-BQ25970YFFT | 296-47922-2-ND | BQ25970YFFT | BQ25970YFFT | BQ25970YFFT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Cells | 1 | 1 | |||
| Charge Current | 8000 mA | 8000 mA | 8000 mA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |