Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ25970YFFR

Description
IC BAT CHG MULT-CHEM 1CL 56DSBGA
Request a Quote Datasheet
Description
IC BAT CHG MULT-CHEM 1CL 56DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-49559-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-49559-2-ND
PMIC - Battery Chargers 296-49559-2-ND
IC BAT CHG MULT-CHEM 1CL 56DSBGA

IC BAT CHG MULT-CHEM 1CL 56DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-49559-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-49559-6-ND
PMIC - Battery Chargers 296-49559-6-ND
IC BAT CHG MULT-CHEM 1CL 56DSBGA

IC BAT CHG MULT-CHEM 1CL 56DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-49559-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-49559-1-ND
PMIC - Battery Chargers 296-49559-1-ND
IC BAT CHG MULT-CHEM 1CL 56DSBGA

IC BAT CHG MULT-CHEM 1CL 56DSBGA

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ25970YFFR - 913447-BQ25970YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25970YFFR
913447-BQ25970YFFR
PMIC - PMIC - Battery Chargers - BQ25970YFFR 913447-BQ25970YFFR
Manufacturer: Texas Instruments Win Source Part Number: 913447-BQ25970YFFR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Multi-Chemistry Package: Reel - TR Package: 56-UFBGA, DSBGA Mounting: Surface Mount Family Name: BQ25970 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BQ25970YFFR-ND, 296-49559-6, 296-49559-2, 296-49559-1

Manufacturer: Texas Instruments
Win Source Part Number: 913447-BQ25970YFFR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Multi-Chemistry
Package: Reel - TR
Package: 56-UFBGA, DSBGA
Mounting: Surface Mount
Family Name: BQ25970
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BQ25970YFFR-ND, 296-49559-6, 296-49559-2, 296-49559-1

Buy Now Datasheet
Battery Chargers - BQ25970YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25970YFFR
Battery Chargers BQ25970YFFR
Charger IC Multi-Chemistry 56-DSBGA (3.33x2.93)

Charger IC Multi-Chemistry 56-DSBGA (3.33x2.93)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25970YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25970YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25970YFFR
IC BAT CHG MULT-CHEM 1CL 56DSBGA

IC BAT CHG MULT-CHEM 1CL 56DSBGA

Supplier's Site
PMIC - Battery Chargers - BQ25970YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25970YFFR
PMIC - Battery Chargers BQ25970YFFR
IC BAT CHG MULT-CHEM 1CL 56DSBGA

IC BAT CHG MULT-CHEM 1CL 56DSBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-49559-2-ND 913447-BQ25970YFFR BQ25970YFFR BQ25970YFFR BQ25970YFFR
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ25970YFFR Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Cell Type Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 56-UFBGA, DSBGA BGA; 56-UFBGA, DSBGA BGA
Pins 56
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2105532 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Fc2qfn
Pins 30
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - FAN54047UCX - Lingto Electronic Limited
Specs
Cell Type Lithium Ion/Polymer
Features Over Voltage Protection
Supply Voltage 4.2 volts
View Details