Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25960YBGR

Description
Win Source Part Number: 1342427-BQ25960YBGR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Current Voltage - Supply (Max): 12V Battery Chemistry: Lithium Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 8A Battery Pack Voltage: 4V Mounting Type: Surface Mount Package / Case: 36-XFBGA, DSBGA Supplier Device Package: 36-DSBGA (2.63x2.46) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ25960 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1342427-BQ25960YBGR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Current Voltage - Supply (Max): 12V Battery Chemistry: Lithium Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 8A Battery Pack Voltage: 4V Mounting Type: Surface Mount Package / Case: 36-XFBGA, DSBGA Supplier Device Package: 36-DSBGA (2.63x2.46) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ25960 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - 1342427-BQ25960YBGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
1342427-BQ25960YBGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers 1342427-BQ25960YBGR
Win Source Part Number: 1342427-BQ25960YBGR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Current Voltage - Supply (Max): 12V Battery Chemistry: Lithium Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 8A Battery Pack Voltage: 4V Mounting Type: Surface Mount Package / Case: 36-XFBGA, DSBGA Supplier Device Package: 36-DSBGA (2.63x2.46) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ25960 RoHS Status: Not applicable

Win Source Part Number: 1342427-BQ25960YBGR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Current
Voltage - Supply (Max): 12V
Battery Chemistry: Lithium Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 8A
Battery Pack Voltage: 4V
Mounting Type: Surface Mount
Package / Case: 36-XFBGA, DSBGA
Supplier Device Package: 36-DSBGA (2.63x2.46)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: BQ25960
RoHS Status: Not applicable

Buy Now Datasheet
PMIC - Battery Chargers - BQ25960YBGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25960YBGR
PMIC - Battery Chargers BQ25960YBGR
I2C CONTROLLED 1-CELL 8-A SWITCH

I2C CONTROLLED 1-CELL 8-A SWITCH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25960YBGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25960YBGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25960YBGR
I2C CONTROLLED 1-CELL 8-A SWITCH

I2C CONTROLLED 1-CELL 8-A SWITCH

Supplier's Site
Battery Chargers - BQ25960YBGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25960YBGR
Battery Chargers BQ25960YBGR
Charger IC Lithium Ion 36-DSBGA (2.63x2.46)

Charger IC Lithium Ion 36-DSBGA (2.63x2.46)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1342427-BQ25960YBGR BQ25960YBGR BQ25960YBGR BQ25960YBGR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Cell Type Li-Ion Lithium Ion Li-Ion; Lithium Ion
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Cells 1
Charge Current 8000 mA 8000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1908256P - RS Components, Ltd.
Specs
Cell Type Nickel-Metal Hydride, Nickel-Cadmium
Package Type SO
Pins 16
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - ISL6257HRZ-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 17.64 volts
View Details