Win Source Part Number: 1006726-BQ25898YFFT
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Series: MaxCharge™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Interface: I2C, USB
Fault Protection: Over Current, Over Temperature
Voltage - Supply (Max): 14V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Charge Current - Max: 4A
Package / Case: 42-UFBGA, DSBGA
Supplier Device Package: 42-DSBGA (2.8x2.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-44133-1,296-4413
Base Product Number: BQ25898
IC BATT CHG LI-ION 1CELL 42DSBGA
IC BATT CHG LI-ION 1CELL 42DSBGA
IC BATT CHG LI-ION 1CELL 42DSBGA
IC BATT CHG LI-ION 1CELL 42DSBGA
Charger IC Lithium Ion/Polymer 42-DSBGA (2.8x2.5)
IC BATT CHG LI-ION 1CELL 42DSBGA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1006726-BQ25898YFFT | 296-44133-2-ND | BQ25898YFFT | BQ25898YFFT | BQ25898YFFT |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Over Current Protection | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | |
| Cells | 1 | 1 | |||
| Charge Current | 4000 mA | 4000 mA | 4000 mA |