IC BATT CHG LI-ION 1CELL 42DSBGA
IC BATT CHG LI-ION 1CELL 42DSBGA
IC BATT CHG LI-ION 1CELL 42DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1154232-BQ25898YFFR
Series: MaxCharge
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 42-UFBGA, DSBGA
Interface: I2C, USB
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Charge Current - Max: 4A
Family Name: BQ25898
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 42-DSBGA
Voltage Supply MAX: 14V
Alternative Parts (Cross-Reference): LTC4071EDDB#PBF; LTC4071IDDB#PBF; RT9466GQW;
Introduction Date: March 30, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
IC BATT CHG LI-ION 1CELL 42DSBGA
Charger IC Lithium Ion/Polymer 42-DSBGA (2.8x2.5)
IC BATT CHG LI-ION 1CELL 42DSBGA
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 296-48110-1-ND | 1154232-BQ25898YFFR | BQ25898YFFR | BQ25898YFFR | BQ25898YFFR |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ25898YFFR | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | Over Current Protection | |
| Package Type | 42-UFBGA, DSBGA | BGA; 42-UFBGA, DSBGA | BGA | ||
| Pins | 42 | ||||
| Cells | 1 | 1 |