Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V 20-VQFN -40 to 85
IC BATT CHG LI-ION 1CELL 20VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 039664-BQ24070RHLTG4
Packaging: Reel - TR
Fault Protection: Over Temperature, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)
IC BATT CHG LI-ION 1CELL 20VQFN
IC BATT CHG LI-ION 1CELL 20VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24070RHLTG4 | BQ24070RHLTG4-ND | 039664-BQ24070RHLTG4 | BQ24070RHLTG4 | BQ24070RHLTG4 | BQ24070RHLTG4 |
| Product Name | BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24070RHLTG4 | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Lead-Free | Over Current Protection | Over Current Protection | ||
| Package Type | VQFN | 20-VFQFN Exposed Pad | 20-VQFN (3.5x4.5) | 20-VFQFN Exposed Pad | ||
| Cells | 1 | 1 | 1 |