Texas Instruments Standard Linear and Logic PMIC - PMIC - Battery Chargers - BQ25890RTWT BQ25890RTWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 770332-BQ25890RTWT Series: MaxCharge Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Interface: I2C, USB Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Charge Current - Max: 5A Family Name: BQ25890 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-WQFN (4x4) Voltage Supply MAX: 14V Alternative Parts (Cross-Reference): L6924D; MAX8600ETD+TG069; LTC3559EUD#TRPBF; LTC4088EDE-2#TRPBF; Introduction Date: April 22, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 770332-BQ25890RTWT Series: MaxCharge Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Interface: I2C, USB Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Charge Current - Max: 5A Family Name: BQ25890 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-WQFN (4x4) Voltage Supply MAX: 14V Alternative Parts (Cross-Reference): L6924D; MAX8600ETD+TG069; LTC3559EUD#TRPBF; LTC4088EDE-2#TRPBF; Introduction Date: April 22, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ25890RTWT - 770332-BQ25890RTWT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25890RTWT
770332-BQ25890RTWT
PMIC - PMIC - Battery Chargers - BQ25890RTWT 770332-BQ25890RTWT
Manufacturer: Texas Instruments Win Source Part Number: 770332-BQ25890RTWT Series: MaxCharge Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Interface: I2C, USB Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Charge Current - Max: 5A Family Name: BQ25890 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-WQFN (4x4) Voltage Supply MAX: 14V Alternative Parts (Cross-Reference): L6924D; MAX8600ETD+TG069; LTC3559EUD#TRPBF; LTC4088EDE-2#TRPBF; Introduction Date: April 22, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 770332-BQ25890RTWT
Series: MaxCharge
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-WFQFN Exposed Pad
Interface: I2C, USB
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Charge Current - Max: 5A
Family Name: BQ25890
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-WQFN (4x4)
Voltage Supply MAX: 14V
Alternative Parts (Cross-Reference): L6924D; MAX8600ETD+TG069; LTC3559EUD#TRPBF; LTC4088EDE-2#TRPBF;
Introduction Date: April 22, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
PMIC - Battery Chargers - 296-41130-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41130-6-ND
PMIC - Battery Chargers 296-41130-6-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-41130-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41130-1-ND
PMIC - Battery Chargers 296-41130-1-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-41130-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41130-2-ND
PMIC - Battery Chargers 296-41130-2-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25890RTWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25890RTWT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25890RTWT
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Supplier's Site
PMIC - Battery Chargers - BQ25890RTWT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25890RTWT
PMIC - Battery Chargers BQ25890RTWT
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Supplier's Site Datasheet
Batt Charger, Li-Ion/pol, 5A, Wqfn-24; Battery Type Texas Instruments - 28AH1966 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charger, Li-Ion/pol, 5A, Wqfn-24; Battery Type Texas Instruments
28AH1966
Batt Charger, Li-Ion/pol, 5A, Wqfn-24; Battery Type Texas Instruments 28AH1966
BATT CHARGER, LI-ION/POL, 5A, WQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:14V; Battery Charge Voltage:4.6V; Charge Current Max:5A; Battery IC Case Style:WQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes

BATT CHARGER, LI-ION/POL, 5A, WQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:14V; Battery Charge Voltage:4.6V; Charge Current Max:5A; Battery IC Case Style:WQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Battery Chargers - BQ25890RTWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25890RTWT
Battery Chargers BQ25890RTWT
Charger IC Lithium Ion/Polymer 24-WQFN (4x4)

Charger IC Lithium Ion/Polymer 24-WQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 770332-BQ25890RTWT 296-41130-6-ND BQ25890RTWT BQ25890RTWT 28AH1966 BQ25890RTWT
Product Name PMIC - PMIC - Battery Chargers - BQ25890RTWT PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Batt Charger, Li-Ion/pol, 5A, Wqfn-24; Battery Type Texas Instruments Battery Chargers
Features Over Current Protection Over Current Protection; Lead-Free Over Current Protection Over Current Protection
Cells 1 1 1
Charge Current 5000 mA 5000 mA 5000 mA 5000 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products