Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ25887RGER BQ25887RGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 913445-BQ25887RGER Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Balancer IC Lithium Ion 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ25887 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53517-6, 296-53517-2, 296-53517-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913445-BQ25887RGER Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Balancer IC Lithium Ion 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ25887 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53517-6, 296-53517-2, 296-53517-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ25887RGER - 913445-BQ25887RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ25887RGER
913445-BQ25887RGER
PMIC - PMIC - Battery Management - BQ25887RGER 913445-BQ25887RGER
Manufacturer: Texas Instruments Win Source Part Number: 913445-BQ25887RGER Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Balancer IC Lithium Ion 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ25887 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53517-6, 296-53517-2, 296-53517-1

Manufacturer: Texas Instruments
Win Source Part Number: 913445-BQ25887RGER
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Balancer IC Lithium Ion 24-VQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ25887
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53517-6, 296-53517-2, 296-53517-1

Buy Now Datasheet
Battery Management - BQ25887RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ25887RGER
Battery Management BQ25887RGER
Battery Battery Balancer IC Lithium Ion 24-VQFN (4x4)

Battery Battery Balancer IC Lithium Ion 24-VQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ25887RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ25887RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ25887RGER
IC BAT BALANCER LI-ION 2C 24VQFN

IC BAT BALANCER LI-ION 2C 24VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 913445-BQ25887RGER BQ25887RGER BQ25887RGER
Product Name PMIC - PMIC - Battery Management - BQ25887RGER Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905746P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers