IC BATT CHG LI-ION 2CELL 24VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 913444-BQ25883RGER
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ25883
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BATT CHG LI-ION 2CELL 24VQFN
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
IC BATT CHG LI-ION 2CELL 24VQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 296-BQ25883RGERTR-ND | 913444-BQ25883RGER | BQ25883RGER | BQ25883RGER | BQ25883RGER |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ25883RGER | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | ||
| Pins | 24 | ||||
| Cells | 2 |