Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25798RQMR

Description
Win Source Part Number: 1351341-BQ25798RQMR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Interface: I2C Fault Protection: Over Current, Over Voltage Voltage - Supply (Max): 24V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 ~ 4 Current - Charging: Constant Programmable Features: Current, Timer, Voltage Charge Current - Max: 5A Battery Pack Voltage: 18.8V (Max) Mounting Type: Surface Mount Package / Case: 29-VFQFN Supplier Device Package: 29-VQFN-HR (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ25798 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1351341-BQ25798RQMR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Interface: I2C Fault Protection: Over Current, Over Voltage Voltage - Supply (Max): 24V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 ~ 4 Current - Charging: Constant Programmable Features: Current, Timer, Voltage Charge Current - Max: 5A Battery Pack Voltage: 18.8V (Max) Mounting Type: Surface Mount Package / Case: 29-VFQFN Supplier Device Package: 29-VQFN-HR (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ25798 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - 1351341-BQ25798RQMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
1351341-BQ25798RQMR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers 1351341-BQ25798RQMR
Win Source Part Number: 1351341-BQ25798RQMR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Interface: I2C Fault Protection: Over Current, Over Voltage Voltage - Supply (Max): 24V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 ~ 4 Current - Charging: Constant Programmable Features: Current, Timer, Voltage Charge Current - Max: 5A Battery Pack Voltage: 18.8V (Max) Mounting Type: Surface Mount Package / Case: 29-VFQFN Supplier Device Package: 29-VQFN-HR (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ25798 RoHS Status: Not applicable

Win Source Part Number: 1351341-BQ25798RQMR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Interface: I2C
Fault Protection: Over Current, Over Voltage
Voltage - Supply (Max): 24V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1 ~ 4
Current - Charging: Constant
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 5A
Battery Pack Voltage: 18.8V (Max)
Mounting Type: Surface Mount
Package / Case: 29-VFQFN
Supplier Device Package: 29-VQFN-HR (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: BQ25798
RoHS Status: Not applicable

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25798RQMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25798RQMR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25798RQMR
IC CONTROLLED, 1-4-CELL, 5-A BUC

IC CONTROLLED, 1-4-CELL, 5-A BUC

Supplier's Site
PMIC - Battery Chargers - BQ25798RQMR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25798RQMR
PMIC - Battery Chargers BQ25798RQMR
IC CONTROLLED, 1-4-CELL, 5-A BUC

IC CONTROLLED, 1-4-CELL, 5-A BUC

Supplier's Site Datasheet
Battery Chargers - BQ25798RQMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25798RQMR
Battery Chargers BQ25798RQMR
Charger IC Lithium Ion/Polymer 29-VQFN-HR (4x4)

Charger IC Lithium Ion/Polymer 29-VQFN-HR (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1351341-BQ25798RQMR BQ25798RQMR BQ25798RQMR BQ25798RQMR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Cells 1 to 4
Charge Current 5000 mA 5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2105533 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Fc2qfn
Pins 30
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ24003PWP - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Supply Voltage 4.2 volts
Charge Current 1200 mA
View Details