Texas Instruments Integrated Circuits (ICs) - PMIC - Battery Chargers BQ25790YBGR

Description
Win Source Part Number: 995200-BQ25790YBGR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Battery, Short Circuit Voltage - Supply (Max): 24V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 ~ 4 Current - Charging: Constant Programmable Features: Current, Timer, Voltage Charge Current - Max: 5A Battery Pack Voltage: 18.8V (Max) Package / Case: 56-XFBGA, DSBGA Supplier Device Package: 56-DSBGA (2.9x3.32) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25790YBGRTR
Request a Quote Datasheet
Description
Win Source Part Number: 995200-BQ25790YBGR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Battery, Short Circuit Voltage - Supply (Max): 24V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 ~ 4 Current - Charging: Constant Programmable Features: Current, Timer, Voltage Charge Current - Max: 5A Battery Pack Voltage: 18.8V (Max) Package / Case: 56-XFBGA, DSBGA Supplier Device Package: 56-DSBGA (2.9x3.32) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25790YBGRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 995200-BQ25790YBGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
995200-BQ25790YBGR
Integrated Circuits (ICs) - PMIC - Battery Chargers 995200-BQ25790YBGR
Win Source Part Number: 995200-BQ25790YBGR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Battery, Short Circuit Voltage - Supply (Max): 24V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 ~ 4 Current - Charging: Constant Programmable Features: Current, Timer, Voltage Charge Current - Max: 5A Battery Pack Voltage: 18.8V (Max) Package / Case: 56-XFBGA, DSBGA Supplier Device Package: 56-DSBGA (2.9x3.32) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25790YBGRTR

Win Source Part Number: 995200-BQ25790YBGR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Battery, Short Circuit
Voltage - Supply (Max): 24V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1 ~ 4
Current - Charging: Constant
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 5A
Battery Pack Voltage: 18.8V (Max)
Package / Case: 56-XFBGA, DSBGA
Supplier Device Package: 56-DSBGA (2.9x3.32)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ25790YBGRTR

Buy Now
Battery Chargers - BQ25790YBGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25790YBGR
Battery Chargers BQ25790YBGR
Charger IC Lithium Ion/Polymer 56-DSBGA (2.9x3.32)

Charger IC Lithium Ion/Polymer 56-DSBGA (2.9x3.32)

Buy Now Datasheet
PMIC - Battery Chargers - BQ25790YBGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25790YBGR
PMIC - Battery Chargers BQ25790YBGR
IC BATTERY MANAGEMENT

IC BATTERY MANAGEMENT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25790YBGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25790YBGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25790YBGR
IC BATTERY MANAGEMENT

IC BATTERY MANAGEMENT

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 995200-BQ25790YBGR BQ25790YBGR BQ25790YBGR BQ25790YBGR
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Cells 1 to 4
Charge Current 5000 mA 5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1904466 - RS Components, Ltd.
Specs
Cell Type Li-Ion; NiMH; Lithium-ion, nimh
Package Type μmax
Pins 8
View Details
BQ24045 Li-Ion Battery Charger for Single Cell Applications with 4.35V - BQ24045DSQT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type SON
View Details
6 suppliers
PMIC - Battery Chargers - BQ2004PNG4 - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
View Details
AC-DC PWM-PFC Controller, Battery Charging IC - ICC80QSG - Infineon Technologies AG
Specs
Charger Type Switching
Package Type PG-DSO-8
Supply Voltage 6.6 to 26 volts
View Details