Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ25730RSNR

Description
I2C 1 TO 5 CELL, 2-V, NARROW VDC
Request a Quote Datasheet
Description
I2C 1 TO 5 CELL, 2-V, NARROW VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-BQ25730RSNRCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25730RSNRCT-ND
PMIC - Battery Chargers 296-BQ25730RSNRCT-ND
I2C 1 TO 5 CELL, 2-V, NARROW VDC

I2C 1 TO 5 CELL, 2-V, NARROW VDC

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25730RSNRDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25730RSNRDKR-ND
PMIC - Battery Chargers 296-BQ25730RSNRDKR-ND
I2C 1 TO 5 CELL, 2-V, NARROW VDC

I2C 1 TO 5 CELL, 2-V, NARROW VDC

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25730RSNRTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25730RSNRTR-ND
PMIC - Battery Chargers 296-BQ25730RSNRTR-ND
I2C 1 TO 5 CELL, 2-V, NARROW VDC

I2C 1 TO 5 CELL, 2-V, NARROW VDC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - 1049566-BQ25730RSNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
1049566-BQ25730RSNR
Integrated Circuits (ICs) - PMIC - Battery Chargers 1049566-BQ25730RSNR
Win Source Part Number: 1049566-BQ25730RSNR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage Voltage - Supply (Max): 26V Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 5 Current - Charging: Constant - Programmable Programmable Features: Current, Voltage Charge Current - Max: 16.2A Battery Pack Voltage: 9V ~ 12.6V Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25730RSNRTR,29 6-BQ25730RSNRDKR,296 -BQ25730RSNRCT

Win Source Part Number: 1049566-BQ25730RSNR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over Voltage
Voltage - Supply (Max): 26V
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 5
Current - Charging: Constant - Programmable
Programmable Features: Current, Voltage
Charge Current - Max: 16.2A
Battery Pack Voltage: 9V ~ 12.6V
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ25730RSNRTR,296-BQ25730RSNRDKR,296-BQ25730RSNRCT

Buy Now Datasheet
PMIC - Battery Chargers - BQ25730RSNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25730RSNR
PMIC - Battery Chargers BQ25730RSNR
I2C 1 TO 5 CELL, 2-V, NARROW VDC

I2C 1 TO 5 CELL, 2-V, NARROW VDC

Supplier's Site Datasheet
Battery Chargers - BQ25730RSNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25730RSNR
Battery Chargers BQ25730RSNR
Charger IC Multi-Chemistry 32-QFN (4x4)

Charger IC Multi-Chemistry 32-QFN (4x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25730RSNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25730RSNR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25730RSNR
I2C 1 TO 5 CELL, 2-V, NARROW VDC

I2C 1 TO 5 CELL, 2-V, NARROW VDC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-BQ25730RSNRCT-ND 1049566-BQ25730RSNR BQ25730RSNR BQ25730RSNR BQ25730RSNR
Product Name PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 32-WFQFN Exposed Pad 32-WFQFN Exposed Pad
Pins 32
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - MAX1811ESA - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Features Over Current Protection
Supply Voltage 4.2 volts
View Details
Battery Management - 2105533 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Fc2qfn
Pins 30
View Details