Texas Instruments Integrated Circuits (ICs) - PMIC - Battery Chargers BQ25723RSNR

Description
Win Source Part Number: 977161-BQ25723RSNR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Current, Over Voltage Voltage - Supply (Max): 26V Battery Chemistry: Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap Number of Cells: 1 ~ 4 Current - Charging: Constant Programmable Features: Current, Voltage Charge Current - Max: 16.256A Battery Pack Voltage: 24V (Max) Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25723RSNRTR,29 6-BQ25723RSNRDKR,296 -BQ25723RSNRCT
Request a Quote Datasheet
Description
Win Source Part Number: 977161-BQ25723RSNR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Current, Over Voltage Voltage - Supply (Max): 26V Battery Chemistry: Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap Number of Cells: 1 ~ 4 Current - Charging: Constant Programmable Features: Current, Voltage Charge Current - Max: 16.256A Battery Pack Voltage: 24V (Max) Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25723RSNRTR,29 6-BQ25723RSNRDKR,296 -BQ25723RSNRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 977161-BQ25723RSNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
977161-BQ25723RSNR
Integrated Circuits (ICs) - PMIC - Battery Chargers 977161-BQ25723RSNR
Win Source Part Number: 977161-BQ25723RSNR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Current, Over Voltage Voltage - Supply (Max): 26V Battery Chemistry: Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap Number of Cells: 1 ~ 4 Current - Charging: Constant Programmable Features: Current, Voltage Charge Current - Max: 16.256A Battery Pack Voltage: 24V (Max) Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25723RSNRTR,29 6-BQ25723RSNRDKR,296 -BQ25723RSNRCT

Win Source Part Number: 977161-BQ25723RSNR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I2C
Fault Protection: Over Current, Over Voltage
Voltage - Supply (Max): 26V
Battery Chemistry: Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap
Number of Cells: 1 ~ 4
Current - Charging: Constant
Programmable Features: Current, Voltage
Charge Current - Max: 16.256A
Battery Pack Voltage: 24V (Max)
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ25723RSNRTR,296-BQ25723RSNRDKR,296-BQ25723RSNRCT

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25723RSNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25723RSNR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25723RSNR
IC 1-4 CELL NVDC BUCK-BOOST BATT

IC 1-4 CELL NVDC BUCK-BOOST BATT

Supplier's Site
PMIC - Battery Chargers - BQ25723RSNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25723RSNR
PMIC - Battery Chargers BQ25723RSNR
IC 1-4 CELL NVDC BUCK-BOOST BATT

IC 1-4 CELL NVDC BUCK-BOOST BATT

Supplier's Site Datasheet
Battery Chargers - BQ25723RSNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25723RSNR
Battery Chargers BQ25723RSNR
Charger IC Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap 32-QFN (4x4)

Charger IC Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap 32-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 977161-BQ25723RSNR BQ25723RSNR BQ25723RSNR BQ25723RSNR
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Lead Acid Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap Lead Acid; Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Cells 1 to 4
Charge Current 16256 mA 16256 mA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - BQ24401P - Lingto Electronic Limited
Specs
Cell Type Nickel Metal Hydride
Charge Current 1 mA
View Details
Battery Management - 1900466P - RS Components, Ltd.
Specs
Package Type QSOP
Pins 28
Operating Temperature 85 C (185 F)
View Details
BQ24030 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V, Vbat 4.2V - BQ24030RHLRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details