Texas Instruments High-Performance Analog Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers BQ25708RSNT

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant Fault Protection: Over Temperature, Over Voltage, Short Circuit Charge Current - Max: 8.128A Interface: SMBus
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant Fault Protection: Over Temperature, Over Voltage, Short Circuit Charge Current - Max: 8.128A Interface: SMBus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers
Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant Fault Protection: Over Temperature, Over Voltage, Short Circuit Charge Current - Max: 8.128A Interface: SMBus

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Current - Charging: Constant
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Charge Current - Max: 8.128A
Interface: SMBus

Buy Now Datasheet
PMIC - Battery Chargers - 296-52629-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-52629-6-ND
PMIC - Battery Chargers 296-52629-6-ND
IC BAT CHG MULTCHEM 1-4CL 32WQFN

IC BAT CHG MULTCHEM 1-4CL 32WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-52629-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-52629-1-ND
PMIC - Battery Chargers 296-52629-1-ND
IC BAT CHG MULTCHEM 1-4CL 32WQFN

IC BAT CHG MULTCHEM 1-4CL 32WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-52629-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-52629-2-ND
PMIC - Battery Chargers 296-52629-2-ND
IC BAT CHG MULTCHEM 1-4CL 32WQFN

IC BAT CHG MULTCHEM 1-4CL 32WQFN

Buy Now Datasheet
Battery Chargers - BQ25708RSNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25708RSNT
Battery Chargers BQ25708RSNT
Charger IC Multi-Chemistry 32-QFN (4x4)

Charger IC Multi-Chemistry 32-QFN (4x4)

Buy Now
PMIC - Battery Chargers - BQ25708RSNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25708RSNT
PMIC - Battery Chargers BQ25708RSNT
IC BAT CHG MULTCHEM 1-4CL 32WQFN

IC BAT CHG MULTCHEM 1-4CL 32WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25708RSNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25708RSNT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25708RSNT
IC BAT CHG MULTCHEM 1-4CL 32WQFN

IC BAT CHG MULTCHEM 1-4CL 32WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-52629-6-ND BQ25708RSNT BQ25708RSNT BQ25708RSNT
Product Name Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Cells 1 to 4 1 to 4
Charge Current 8128 mA 8128 mA 8128 mA
Cell Type Multi-Chemistry Multi-Chemistry Multi-Chemistry
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1896937 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Qsop
Pins 28
View Details
BQ24006 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Bi-Color LED - BQ24006PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
PMIC - Battery Chargers - ADP3810AR-16.8 - Lingto Electronic Limited
Specs
Cell Type Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection
Supply Voltage 16.8 volts
View Details