Texas Instruments Battery Chargers BQ25620RYKR

Description
Charger IC Lithium Ion/Polymer 18-WQFN (2.5x3)
Description
Charger IC Lithium Ion/Polymer 18-WQFN (2.5x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The BQ25620RYKR is a highly integrated 3.5-A switch-mode battery charger designed for single-cell Li-Ion and Li-Polymer batteries. It operates with a wide input voltage range of 3.9 V to 18 V and features a maximum input voltage of 26 V. The charger achieves over 90% efficiency at low output currents and supports various charging profiles, including a flexible JEITA profile for temperature-safe charging. This device incorporates narrow VDC power path management, allowing the system to operate even with a depleted battery. It features an I¬=C interface for configuration and monitoring, along with an integrated 12-bit ADC for voltage, current, and temperature measurements. The BQ25620RYKR includes multiple safety features such as thermal regulation, overvoltage protection, and a charging safety timer. The product is packaged in an 18-pin WQFN format, measuring 2.5 mm x 3.0 mm, and is suitable for applications including tablets, gaming accessories, IP cameras, and portable medical equipment.

Datasheet Summary
Powered by GS/AI

The BQ25620RYKR is a highly integrated 3.5-A switch-mode battery charger designed for single-cell Li-Ion and Li-Polymer batteries. It operates with a wide input voltage range of 3.9 V to 18 V and features a maximum input voltage of 26 V. The charger achieves over 90% efficiency at low output currents and supports various charging profiles, including a flexible JEITA profile for temperature-safe charging. This device incorporates narrow VDC power path management, allowing the system to operate even with a depleted battery. It features an I¬=C interface for configuration and monitoring, along with an integrated 12-bit ADC for voltage, current, and temperature measurements. The BQ25620RYKR includes multiple safety features such as thermal regulation, overvoltage protection, and a charging safety timer. The product is packaged in an 18-pin WQFN format, measuring 2.5 mm x 3.0 mm, and is suitable for applications including tablets, gaming accessories, IP cameras, and portable medical equipment.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - BQ25620RYKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25620RYKR
Battery Chargers BQ25620RYKR
Charger IC Lithium Ion/Polymer 18-WQFN (2.5x3)

Charger IC Lithium Ion/Polymer 18-WQFN (2.5x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Battery Charger ICs
Product Number BQ25620RYKR
Product Name Battery Chargers
Package Type 18-PowerWFQFN
Unlock Full Specs
to access all available technical data

Similar Products

BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003S-NG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers
Battery Management - 1915253 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type QFP; Tqfp
Pins 80
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details