Texas Instruments High-Performance Analog PMIC - PMIC - Battery Chargers - BQ25619RTWR BQ25619RTWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851481-BQ25619RTWR Features: Charger IC Package: Reel - TR Family Name: BQ25619 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ25619RTWRTR, 296-BQ25619RTWRDKR, 296-BQ25619RTWRCT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851481-BQ25619RTWR Features: Charger IC Package: Reel - TR Family Name: BQ25619 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ25619RTWRTR, 296-BQ25619RTWRDKR, 296-BQ25619RTWRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ25619RTWR - 851481-BQ25619RTWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25619RTWR
851481-BQ25619RTWR
PMIC - PMIC - Battery Chargers - BQ25619RTWR 851481-BQ25619RTWR
Manufacturer: Texas Instruments Win Source Part Number: 851481-BQ25619RTWR Features: Charger IC Package: Reel - TR Family Name: BQ25619 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ25619RTWRTR, 296-BQ25619RTWRDKR, 296-BQ25619RTWRCT

Manufacturer: Texas Instruments
Win Source Part Number: 851481-BQ25619RTWR
Features: Charger IC
Package: Reel - TR
Family Name: BQ25619
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-BQ25619RTWRTR, 296-BQ25619RTWRDKR, 296-BQ25619RTWRCT

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25619RTWRDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25619RTWRDKR-ND
PMIC - Battery Chargers 296-BQ25619RTWRDKR-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25619RTWRCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25619RTWRCT-ND
PMIC - Battery Chargers 296-BQ25619RTWRCT-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25619RTWRTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25619RTWRTR-ND
PMIC - Battery Chargers 296-BQ25619RTWRTR-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25619RTWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25619RTWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25619RTWR
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Supplier's Site
Battery Chargers - BQ25619RTWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25619RTWR
Battery Chargers BQ25619RTWR
Charger IC Lithium Ion/Polymer 24-WQFN (4x4)

Charger IC Lithium Ion/Polymer 24-WQFN (4x4)

Buy Now
PMIC - Battery Chargers - BQ25619RTWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25619RTWR
PMIC - Battery Chargers BQ25619RTWR
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 851481-BQ25619RTWR 296-BQ25619RTWRDKR-ND BQ25619RTWR BQ25619RTWR BQ25619RTWR
Product Name PMIC - PMIC - Battery Chargers - BQ25619RTWR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Features Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 24-WFQFN Exposed Pad 24-WFQFN Exposed Pad
Pins 24
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - R2J20052NS#W0 - Lingto Electronic Limited
Specs
Cell Type Lithium Ion
Supply Voltage 4.2 volts
Charge Current 2500 mA
View Details
Battery Management - 1916979 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tdfn
Pins 14
View Details
BQ24163 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24163YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details