Win Source Part Number: 1188861-BQ25616RTWT
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Interface: USB
Fault Protection: Over Current, Over Voltage
Voltage - Supply (Max): 13.5V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 3A
Battery Pack Voltage: 4.35V
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ25616RTWTTR,29
Base Product Number: BQ25616
IC BATT CHG LI-ION 1CELL 24WQFN
IC BATT CHG LI-ION 1CELL 24WQFN
IC BATT CHG LI-ION 1CELL 24WQFN
Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
IC BATT CHG LI-ION 1CELL 24WQFN
IC BATT CHG LI-ION 1CELL 24WQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1188861-BQ25616RTWT | 296-BQ25616RTWTTR-ND | BQ25616RTWT | BQ25616RTWT | BQ25616RTWT |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Cells | 1 | 1 | |||
| Charge Current | 3000 mA | 3000 mA | 3000 mA |