Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ25616RTWR

Description
IC BATT CHG LI-ION 1CELL 24WQFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 24WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-BQ25616RTWRCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25616RTWRCT-ND
PMIC - Battery Chargers 296-BQ25616RTWRCT-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25616RTWRDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25616RTWRDKR-ND
PMIC - Battery Chargers 296-BQ25616RTWRDKR-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25616RTWRTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25616RTWRTR-ND
PMIC - Battery Chargers 296-BQ25616RTWRTR-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - 963234-BQ25616RTWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
963234-BQ25616RTWR
Integrated Circuits (ICs) - PMIC - Battery Chargers 963234-BQ25616RTWR
Win Source Part Number: 963234-BQ25616RTWR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: USB Fault Protection: Over Current, Over Voltage Voltage - Supply (Max): 13.5V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 3A Battery Pack Voltage: 4.35V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25616RTWRCT,29 6-BQ25616RTWRDKR,296 -BQ25616RTWRTR Base Product Number: BQ25616

Win Source Part Number: 963234-BQ25616RTWR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: USB
Fault Protection: Over Current, Over Voltage
Voltage - Supply (Max): 13.5V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 3A
Battery Pack Voltage: 4.35V
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ25616RTWRCT,296-BQ25616RTWRDKR,296-BQ25616RTWRTR
Base Product Number: BQ25616

Buy Now Datasheet
PMIC - Battery Chargers - BQ25616RTWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25616RTWR
PMIC - Battery Chargers BQ25616RTWR
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Supplier's Site Datasheet
Battery Chargers - BQ25616RTWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25616RTWR
Battery Chargers BQ25616RTWR
Charger IC Lithium Ion/Polymer 24-WQFN (4x4)

Charger IC Lithium Ion/Polymer 24-WQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25616RTWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25616RTWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25616RTWR
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-BQ25616RTWRCT-ND 963234-BQ25616RTWR BQ25616RTWR BQ25616RTWR BQ25616RTWR
Product Name PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 24-WFQFN Exposed Pad 24-WFQFN Exposed Pad
Pins 24
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2167812 - RS Components, Ltd.
Specs
Package Type Wlp
Pins 49
Operating Temperature 85 C (185 F)
View Details
Battery Chargers - BQ24162RGET - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Battery Chargers - ISL6292BCRZ-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Supply Voltage 4.2 volts
Charge Current 1500 mA
View Details