Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ25611DRTWR

Description
IC BATT CHG LI-ION 1CELL 24WQFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 24WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-BQ25611DRTWRTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25611DRTWRTR-ND
PMIC - Battery Chargers 296-BQ25611DRTWRTR-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25611DRTWRDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25611DRTWRDKR-ND
PMIC - Battery Chargers 296-BQ25611DRTWRDKR-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25611DRTWRCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25611DRTWRCT-ND
PMIC - Battery Chargers 296-BQ25611DRTWRCT-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ25611DRTWR - 913438-BQ25611DRTWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25611DRTWR
913438-BQ25611DRTWR
PMIC - PMIC - Battery Chargers - BQ25611DRTWR 913438-BQ25611DRTWR
Manufacturer: Texas Instruments Win Source Part Number: 913438-BQ25611DRTWR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 24-WQFN (4x4) Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ25611 Categories: Integrated Circuits (ICs) Case / Package: 24-WQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ25611DRTWRDKR, 296-BQ25611DRTWRTR, 296-BQ25611DRTWRCT

Manufacturer: Texas Instruments
Win Source Part Number: 913438-BQ25611DRTWR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ25611
Categories: Integrated Circuits (ICs)
Case / Package: 24-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-BQ25611DRTWRDKR, 296-BQ25611DRTWRTR, 296-BQ25611DRTWRCT

Buy Now Datasheet
PMIC - Battery Chargers - BQ25611DRTWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25611DRTWR
PMIC - Battery Chargers BQ25611DRTWR
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Supplier's Site Datasheet
Battery Chargers - BQ25611DRTWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25611DRTWR
Battery Chargers BQ25611DRTWR
Charger IC Lithium Ion/Polymer 24-WQFN (4x4)

Charger IC Lithium Ion/Polymer 24-WQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25611DRTWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25611DRTWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25611DRTWR
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-BQ25611DRTWRTR-ND 913438-BQ25611DRTWR BQ25611DRTWR BQ25611DRTWR BQ25611DRTWR
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ25611DRTWR PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 24-WFQFN Exposed Pad 24-WQFN (4x4) 24-WFQFN Exposed Pad
Pins 24
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1896918 - RS Components, Ltd.
Specs
Package Type TQFN
Pins 16
Operating Temperature 85 C (185 F)
View Details
BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V - BQ2057WTSG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers