Manufacturer: Texas Instruments
Win Source Part Number: 864507-BQ25601RTWT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ25601
Categories: Integrated Circuits (ICs)
Case / Package: 24-WQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46558-6, 296-46558-1, 296-46558-2, BQ25601RTWT-ND
IC BATT CHG LI-ION 1CELL 24WQFN
IC BATT CHG LI-ION 1CELL 24WQFN
IC BATT CHG LI-ION 1CELL 24WQFN
Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
IC BATTERY CHARGER LION 24WQFN
BATT CHARGER, LI-ION/POL, 3A, WQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:13.5V; Battery Charge Voltage:4.62V; Charge Current Max:3A; Battery IC Case Style:WQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 24WQFN
IC BATT CHG LI-ION 1CELL 24WQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 864507-BQ25601RTWT | 296-46558-2-ND | BQ25601RTWT | 815-BQ25601RTWT | 29AH3502 | BQ25601RTWT | BQ25601RTWT |
| Product Name | PMIC - PMIC - Battery Chargers - BQ25601RTWT | PMIC - Battery Chargers | Battery Chargers | IC BATTERY CHARGER LION 24WQFN | Batt Charger, Li-Ion/pol, 3A, Wqfn-24; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Package Type | 24-WQFN (4x4) | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | WQFN | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||||
| Pins | 24 | 24 | 24 |