IC BATT CHG LI-ION 1CELL 30DSBGA
IC BATT CHG LI-ION 1CELL 30DSBGA
IC BATT CHG LI-ION 1CELL 30DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 864506-BQ25600YFFT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 30-DSBGA
Package: 30-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ25600
Categories: Integrated Circuits (ICs)
Case / Package: 30-DSBGA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48496-2, 296-48496-1, BQ25600YFFT-ND, 296-48496-6
Charger IC Lithium Ion/Polymer 30-DSBGA
IC BATT CHG LI-ION 1CELL 30DSBGA
IC BATT CHG LI-ION 1CELL 30DSBGA
IC BATT CHG LI-ION 30DSBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 296-48496-6-ND | 864506-BQ25600YFFT | BQ25600YFFT | BQ25600YFFT | BQ25600YFFT | 815-BQ25600YFFT |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ25600YFFT | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | IC BATT CHG LI-ION 30DSBGA |
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |||
| Package Type | 30-UFBGA, DSBGA | BGA; 30-DSBGA | BGA; 30-UFBGA, DSBGA | BGA | 30-UFBGA, DSBGA | |
| Pins | 30 | 30 | ||||
| Cells | 1 | 1 | ||||
| Supply Voltage | 13.5 volts | 4.62 volts | 5 volts |