Texas Instruments High-Performance Analog PMIC - PMIC - Battery Chargers - BQ25600YFFR BQ25600YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 803810-BQ25600YFFR Packaging: Reel Mounting Style: SMD Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant Programmable Features: Current Charge Current - Max: 3A Battery Pack Voltage: 4.62V (Maximum) Supplier Device Package: 30-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 30-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 13.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 803810-BQ25600YFFR Packaging: Reel Mounting Style: SMD Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant Programmable Features: Current Charge Current - Max: 3A Battery Pack Voltage: 4.62V (Maximum) Supplier Device Package: 30-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 30-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 13.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ25600YFFR - 803810-BQ25600YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25600YFFR
803810-BQ25600YFFR
PMIC - PMIC - Battery Chargers - BQ25600YFFR 803810-BQ25600YFFR
Manufacturer: Texas Instruments Win Source Part Number: 803810-BQ25600YFFR Packaging: Reel Mounting Style: SMD Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant Programmable Features: Current Charge Current - Max: 3A Battery Pack Voltage: 4.62V (Maximum) Supplier Device Package: 30-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 30-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 13.5V

Manufacturer: Texas Instruments
Win Source Part Number: 803810-BQ25600YFFR
Packaging: Reel
Mounting Style: SMD
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current
Charge Current - Max: 3A
Battery Pack Voltage: 4.62V (Maximum)
Supplier Device Package: 30-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 30-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 13.5V

Buy Now
PMIC - Battery Chargers - 296-48108-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-48108-1-ND
PMIC - Battery Chargers 296-48108-1-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-48108-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-48108-2-ND
PMIC - Battery Chargers 296-48108-2-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-48108-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-48108-6-ND
PMIC - Battery Chargers 296-48108-6-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - BQ25600YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25600YFFR
PMIC - Battery Chargers BQ25600YFFR
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25600YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25600YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25600YFFR
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Supplier's Site
Battery Chargers - BQ25600YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25600YFFR
Battery Chargers BQ25600YFFR
Charger IC Lithium Ion/Polymer 30-DSBGA

Charger IC Lithium Ion/Polymer 30-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 803810-BQ25600YFFR 296-48108-1-ND BQ25600YFFR BQ25600YFFR BQ25600YFFR
Product Name PMIC - PMIC - Battery Chargers - BQ25600YFFR PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Cells 1 1
Charge Current 3000 mA 3000 mA 3000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1904466 - RS Components, Ltd.
Specs
Cell Type Li-Ion; NiMH; Lithium-ion, nimh
Package Type μmax
Pins 8
View Details
BQ24140 1.5A Dual Input Switchmode Charger with USB-OTG Support - BQ24140YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
PMIC - Battery Chargers - BQ2954PNE4 - Lingto Electronic Limited
Specs
Cell Type Lithium Ion/Polymer
Supply Voltage 5.5 volts
View Details