Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ25600DYFFR

Description
IC BATT CHG LI-ION 1CELL 30DSBGA
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 30DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - BQ25600DYFFR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ25600DYFFR-ND
PMIC - Battery Chargers BQ25600DYFFR-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ25600DYFFR - 864505-BQ25600DYFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25600DYFFR
864505-BQ25600DYFFR
PMIC - PMIC - Battery Chargers - BQ25600DYFFR 864505-BQ25600DYFFR
Manufacturer: Texas Instruments Win Source Part Number: 864505-BQ25600DYFFR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 30-DSBGA Package: 30-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: BQ25600 Categories: Integrated Circuits (ICs) Case / Package: 30-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 864505-BQ25600DYFFR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 30-DSBGA
Package: 30-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ25600
Categories: Integrated Circuits (ICs)
Case / Package: 30-DSBGA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25600DYFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25600DYFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25600DYFFR
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Supplier's Site
PMIC - Battery Chargers - BQ25600DYFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25600DYFFR
PMIC - Battery Chargers BQ25600DYFFR
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Supplier's Site Datasheet
Battery Chargers - BQ25600DYFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25600DYFFR
Battery Chargers BQ25600DYFFR
Charger IC Lithium Ion/Polymer 30-DSBGA

Charger IC Lithium Ion/Polymer 30-DSBGA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ25600DYFFR-ND 864505-BQ25600DYFFR BQ25600DYFFR BQ25600DYFFR BQ25600DYFFR
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ25600DYFFR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Features Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 30-UFBGA, DSBGA BGA; 30-DSBGA BGA BGA; 30-UFBGA, DSBGA
Pins 30
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ISL6253HAZ-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 17.64 volts
View Details
BQ2005 Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs - BQ2005STRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 1900040P - RS Components, Ltd.
Specs
Package Type TQFN
Pins 16
Operating Temperature 85 C (185 F)
View Details