Texas Instruments Standard Linear and Logic Boost Charge, Li-Ion/thin Film, Vqfn-20; Battery Type Texas Instruments BQ25505RGRT

Description
BOOST CHARGE, LI-ION/THIN FILM, VQFN-20; Battery Type:LiFePO4, Li-Ion, Li-Pol; Input Voltage:4V; Battery Charge Voltage:5.5V; Charge Current Max:100mA; Battery IC Case Style:VQFN; No. of Pins:20Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes
Description
BOOST CHARGE, LI-ION/THIN FILM, VQFN-20; Battery Type:LiFePO4, Li-Ion, Li-Pol; Input Voltage:4V; Battery Charge Voltage:5.5V; Charge Current Max:100mA; Battery IC Case Style:VQFN; No. of Pins:20Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Boost Charge, Li-Ion/thin Film, Vqfn-20; Battery Type Texas Instruments - 28AH1964 - Newark, An Avnet Company
Chicago, IL, United States
Boost Charge, Li-Ion/thin Film, Vqfn-20; Battery Type Texas Instruments
28AH1964
Boost Charge, Li-Ion/thin Film, Vqfn-20; Battery Type Texas Instruments 28AH1964
BOOST CHARGE, LI-ION/THIN FILM, VQFN-20; Battery Type:LiFePO4, Li-Ion, Li-Pol; Input Voltage:4V; Battery Charge Voltage:5.5V; Charge Current Max:100mA; Battery IC Case Style:VQFN; No. of Pins:20Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes

BOOST CHARGE, LI-ION/THIN FILM, VQFN-20; Battery Type:LiFePO4, Li-Ion, Li-Pol; Input Voltage:4V; Battery Charge Voltage:5.5V; Charge Current Max:100mA; Battery IC Case Style:VQFN; No. of Pins:20Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Charger ICs
Product Number 28AH1964
Product Name Boost Charge, Li-Ion/thin Film, Vqfn-20; Battery Type Texas Instruments
Cell Type Li-Ion; LiFePO4, Li-Ion, Li-Pol
Package Type VQFN
Pins 20
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ24401PW - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
View Details
Battery Management - 1904528 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type So
Pins 16
View Details