Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25155YFPR

Description
Win Source Part Number: 1353779-BQ25155YFPR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 20-XFBGA, DSBGA Supplier Device Package: 20-DSBGA Base Product Number: BQ25155 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Max): 3.6V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Battery, Short Circuit Interface: I²C Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 500mA Battery Pack Voltage: 4.2V
Request a Quote Datasheet
Description
Win Source Part Number: 1353779-BQ25155YFPR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 20-XFBGA, DSBGA Supplier Device Package: 20-DSBGA Base Product Number: BQ25155 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Max): 3.6V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Battery, Short Circuit Interface: I²C Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 500mA Battery Pack Voltage: 4.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - 1353779-BQ25155YFPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
1353779-BQ25155YFPR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers 1353779-BQ25155YFPR
Win Source Part Number: 1353779-BQ25155YFPR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 20-XFBGA, DSBGA Supplier Device Package: 20-DSBGA Base Product Number: BQ25155 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Max): 3.6V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Battery, Short Circuit Interface: I²C Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 500mA Battery Pack Voltage: 4.2V

Win Source Part Number: 1353779-BQ25155YFPR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 20-XFBGA, DSBGA
Supplier Device Package: 20-DSBGA
Base Product Number: BQ25155
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply (Max): 3.6V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Battery, Short Circuit
Interface: I²C
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25155YFPRTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25155YFPRTR-ND
PMIC - Battery Chargers 296-BQ25155YFPRTR-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25155YFPRDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25155YFPRDKR-ND
PMIC - Battery Chargers 296-BQ25155YFPRDKR-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25155YFPRCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25155YFPRCT-ND
PMIC - Battery Chargers 296-BQ25155YFPRCT-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
Battery Chargers - BQ25155YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25155YFPR
Battery Chargers BQ25155YFPR
Charger IC Lithium Ion/Polymer 20-DSBGA

Charger IC Lithium Ion/Polymer 20-DSBGA

Buy Now
PMIC - Battery Chargers - BQ25155YFPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25155YFPR
PMIC - Battery Chargers BQ25155YFPR
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25155YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25155YFPR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25155YFPR
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1353779-BQ25155YFPR 296-BQ25155YFPRTR-ND BQ25155YFPR BQ25155YFPR BQ25155YFPR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Cells 1 1
Charge Current 500 mA 500 mA 500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900536P - RS Components, Ltd.
Specs
Package Type TQFN
Pins 28
Operating Temperature 85 C (185 F)
View Details
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination - BQ2000SN-B5G4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
5 suppliers
PMIC - Battery Chargers - UC2906NG4 - Lingto Electronic Limited
Specs
Cell Type Lead Acid; Lead Acid
View Details