IC BATT CHG LI-ION 1CELL 20DSBGA
IC BATT CHG LI-ION 1CELL 20DSBGA
IC BATT CHG LI-ION 1CELL 20DSBGA
Win Source Part Number: 1353186-BQ25150YFPT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 20-XFBGA, DSBGA
Supplier Device Package: 20-DSBGA
Base Product Number: BQ25150
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply (Max): 3.6V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Current, Short Circuit
Interface: I²C
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Charger IC Lithium Ion/Polymer 20-DSBGA
IC BATT CHG LI-ION 1CELL 20DSBGA
IC BATT CHG LI-ION 1CELL 20DSBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 296-53418-6-ND | 1353186-BQ25150YFPT | BQ25150YFPT | BQ25150YFPT | BQ25150YFPT |
| Product Name | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | 20-XFBGA, DSBGA | BGA; 20-XFBGA, DSBGA | BGA | ||
| Pins | 20 | ||||
| Cells | 1 | 1 |