Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Battery Chargers BQ25125YFPR

Description
Win Source Part Number: 964437-BQ25125YFPR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Voltage, Short Circuit Voltage - Supply (Max): 20V Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Voltage Charge Current - Max: 300mA Battery Pack Voltage: 5.5V (Max) Package / Case: 25-XFBGA, DSBGA Supplier Device Package: 25-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53572-6,296-5357 2-2,296-53572-1 Base Product Number: BQ25125
Request a Quote Datasheet
Description
Win Source Part Number: 964437-BQ25125YFPR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Voltage, Short Circuit Voltage - Supply (Max): 20V Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Voltage Charge Current - Max: 300mA Battery Pack Voltage: 5.5V (Max) Package / Case: 25-XFBGA, DSBGA Supplier Device Package: 25-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53572-6,296-5357 2-2,296-53572-1 Base Product Number: BQ25125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 964437-BQ25125YFPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
964437-BQ25125YFPR
Integrated Circuits (ICs) - PMIC - Battery Chargers 964437-BQ25125YFPR
Win Source Part Number: 964437-BQ25125YFPR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Voltage, Short Circuit Voltage - Supply (Max): 20V Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Voltage Charge Current - Max: 300mA Battery Pack Voltage: 5.5V (Max) Package / Case: 25-XFBGA, DSBGA Supplier Device Package: 25-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53572-6,296-5357 2-2,296-53572-1 Base Product Number: BQ25125

Win Source Part Number: 964437-BQ25125YFPR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I2C
Fault Protection: Over Voltage, Short Circuit
Voltage - Supply (Max): 20V
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current, Voltage
Charge Current - Max: 300mA
Battery Pack Voltage: 5.5V (Max)
Package / Case: 25-XFBGA, DSBGA
Supplier Device Package: 25-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53572-6,296-53572-2,296-53572-1
Base Product Number: BQ25125

Buy Now Datasheet
PMIC - Battery Chargers - 296-53572-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-53572-6-ND
PMIC - Battery Chargers 296-53572-6-ND
IC BAT CHG MULT-CHEM 1CL 25DSBGA

IC BAT CHG MULT-CHEM 1CL 25DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-53572-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-53572-2-ND
PMIC - Battery Chargers 296-53572-2-ND
IC BAT CHG MULT-CHEM 1CL 25DSBGA

IC BAT CHG MULT-CHEM 1CL 25DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-53572-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-53572-1-ND
PMIC - Battery Chargers 296-53572-1-ND
IC BAT CHG MULT-CHEM 1CL 25DSBGA

IC BAT CHG MULT-CHEM 1CL 25DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25125YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25125YFPR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25125YFPR
IC BAT CHG MULT-CHEM 1CL 25DSBGA

IC BAT CHG MULT-CHEM 1CL 25DSBGA

Supplier's Site
PMIC - Battery Chargers - BQ25125YFPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25125YFPR
PMIC - Battery Chargers BQ25125YFPR
IC BAT CHG MULT-CHEM 1CL 25DSBGA

IC BAT CHG MULT-CHEM 1CL 25DSBGA

Supplier's Site Datasheet
Battery Chargers - BQ25125YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25125YFPR
Battery Chargers BQ25125YFPR
Charger IC Multi-Chemistry 25-DSBGA

Charger IC Multi-Chemistry 25-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 964437-BQ25125YFPR 296-53572-6-ND BQ25125YFPR BQ25125YFPR BQ25125YFPR
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Features Over Voltage Protection Over Voltage Protection Over Voltage Protection Over Voltage Protection
Cells 1 1
Charge Current 300 mA 300 mA 300 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900105 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SSOP; Ssop
Pins 28
View Details
BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002DSN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type SOIC
View Details
5 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details