IC BATT CHG LI-ION 1CELL 25DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 864504-BQ25122YFPR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Charger IC Lithium Ion 25-DSBGA
Package: 25-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ25122
Categories: Integrated Circuits (ICs)
Case / Package: 25-DSBGA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BATT CHG LI-ION 1CELL 25DSBGA
Charger IC Lithium Ion 25-DSBGA
IC BATT CHG LI-ION 1CELL 25DSBGA
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ25122YFPR-ND | 864504-BQ25122YFPR | BQ25122YFPR | BQ25122YFPR | BQ25122YFPR |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ25122YFPR | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | 25-XFBGA, DSBGA | BGA; 25-DSBGA | BGA; 25-XFBGA, DSBGA | BGA | |
| Pins | 25 | ||||
| Cells | 1 |