Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ25121AYFPT

Description
IC BAT CHG MULT-CHEM 1CL 25DSBGA
Request a Quote Datasheet
Description
IC BAT CHG MULT-CHEM 1CL 25DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-49478-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-49478-2-ND
PMIC - Battery Chargers 296-49478-2-ND
IC BAT CHG MULT-CHEM 1CL 25DSBGA

IC BAT CHG MULT-CHEM 1CL 25DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-49478-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-49478-6-ND
PMIC - Battery Chargers 296-49478-6-ND
IC BAT CHG MULT-CHEM 1CL 25DSBGA

IC BAT CHG MULT-CHEM 1CL 25DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-49478-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-49478-1-ND
PMIC - Battery Chargers 296-49478-1-ND
IC BAT CHG MULT-CHEM 1CL 25DSBGA

IC BAT CHG MULT-CHEM 1CL 25DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - 1226132-BQ25121AYFPT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
1226132-BQ25121AYFPT
Integrated Circuits (ICs) - PMIC - Battery Chargers 1226132-BQ25121AYFPT
Win Source Part Number: 1226132-BQ25121AYFPT Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Current, Over Voltage, Short Circuit Voltage - Supply (Max): 5.5V Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Timer, Voltage Charge Current - Max: 300mA Battery Pack Voltage: 4.65V Package / Case: 25-XFBGA, DSBGA Supplier Device Package: 25-DSBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: BQ25121AYFPT-ND,296- 49478-6,296-49478-1, 296-49478-2 Base Product Number: BQ25121

Win Source Part Number: 1226132-BQ25121AYFPT
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Interface: I2C
Fault Protection: Over Current, Over Voltage, Short Circuit
Voltage - Supply (Max): 5.5V
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 300mA
Battery Pack Voltage: 4.65V
Package / Case: 25-XFBGA, DSBGA
Supplier Device Package: 25-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: BQ25121AYFPT-ND,296-49478-6,296-49478-1,296-49478-2
Base Product Number: BQ25121

Buy Now Datasheet
PMIC - Battery Chargers - BQ25121AYFPT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25121AYFPT
PMIC - Battery Chargers BQ25121AYFPT
IC BAT CHG MULT-CHEM 1CL 25DSBGA

IC BAT CHG MULT-CHEM 1CL 25DSBGA

Supplier's Site Datasheet
Battery Chargers - BQ25121AYFPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25121AYFPT
Battery Chargers BQ25121AYFPT
Charger IC Multi-Chemistry 25-DSBGA

Charger IC Multi-Chemistry 25-DSBGA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25121AYFPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25121AYFPT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25121AYFPT
IC BAT CHG MULT-CHEM 1CL 25DSBGA

IC BAT CHG MULT-CHEM 1CL 25DSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-49478-2-ND 1226132-BQ25121AYFPT BQ25121AYFPT BQ25121AYFPT BQ25121AYFPT
Product Name PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 25-XFBGA, DSBGA BGA; 25-XFBGA, DSBGA BGA
Pins 25
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1896918 - RS Components, Ltd.
Specs
Package Type TQFN
Pins 16
Operating Temperature 85 C (185 F)
View Details
BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004SNG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
4 suppliers
PMIC - Battery Chargers - BQ2054PNE4 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Features Over Voltage Protection; Over Current Protection
Charge Current 2000 mA
View Details
Battery Management - 2486196 - RS Components, Ltd.
Specs
Package Type PG-VQFN
Pins 48
Operating Temperature 175 C (347 F)
View Details