IC BAT CHG MULT-CHEM 1CL 25DSBGA
Win Source Part Number: 967569-BQ25121AYFPR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I2C
Fault Protection: Over Current, Over Voltage, Short Circuit
Voltage - Supply (Max): 5.5V
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 300mA
Battery Pack Voltage: 4.65V
Package / Case: 25-XFBGA, DSBGA
Supplier Device Package: 25-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: BQ25121
Charger IC Multi-Chemistry 25-DSBGA
IC BAT CHG MULT-CHEM 1CL 25DSBGA
IC BAT CHG MULT-CHEM 1CL 25DSBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ25121AYFPR-ND | 967569-BQ25121AYFPR | BQ25121AYFPR | BQ25121AYFPR | BQ25121AYFPR |
| Product Name | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | 25-XFBGA, DSBGA | BGA; 25-XFBGA, DSBGA | BGA | ||
| Pins | 25 |